CORE Manufacturing Coupling Nut

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Coupler, Coupling Nut, Sleeve Nut, Turnbuckle Dimensions: ASME B18.2.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: A668, A194 GR-2H, A193 GR-B7, A193 GR-B8, A193 GR-B8M, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, CL-2A, RH/RH or LH/LH Options: Custom Machining, Sight Hole, Oversized Threads, Lot ID Marking, Charpy Testing, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Coupler, Coupling Nut, Sleeve Nut, Turnbuckle Dimensions: ASME B18.2.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: A668, A194 GR-2H, A193 GR-B7, A193 GR-B8, A193 GR-B8M, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, CL-2A, RH/RH or LH/LH Options: Custom Machining, Sight Hole, Oversized Threads, Lot ID Marking, Charpy Testing, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupling Nut -  - CORE Manufacturing
Mentor, OH, United States
Coupling Nut
Coupling Nut
100% Domestic Melt and Manufacture, Made in USA, Certified Coupler, Coupling Nut, Sleeve Nut, Turnbuckle Dimensions: ASME B18.2.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: A668, A194 GR-2H, A193 GR-B7, A193 GR-B8, A193 GR-B8M, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, CL-2A, RH/RH or LH/LH Options: Custom Machining, Sight Hole, Oversized Threads, Lot ID Marking, Charpy Testing, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Coupler, Coupling Nut, Sleeve Nut, Turnbuckle

Dimensions: ASME B18.2.2, CORE-STD, Customer Drawing/Requirements

CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: A668, A194 GR-2H, A193 GR-B7, A193 GR-B8, A193 GR-B8M, AASHTO, Customer Specification

Available Threads: UNC, UN, UNF, CL-2A, RH/RH or LH/LH

Options: Custom Machining, Sight Hole, Oversized Threads, Lot ID Marking, Charpy Testing, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Nuts
Product Name Coupling Nut
Type Coupling Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hex Jam Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material Steel
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
Nuts - 36-1701-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Shaft Lock
Material Bronze
Finish Nickel Plated
View Details