CORE Manufacturing Cap Nut

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Hex Cap Nut, Square Cap Nut, Hex Socket Cap Nut, Square Socket Cap Nut, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Hex Cap Nut, Square Cap Nut, Hex Socket Cap Nut, Square Socket Cap Nut, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Nut -  - CORE Manufacturing
Mentor, OH, United States
Cap Nut
Cap Nut
100% Domestic Melt and Manufacture, Made in USA, Certified Hex Cap Nut, Square Cap Nut, Hex Socket Cap Nut, Square Socket Cap Nut, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Hex Cap Nut, Square Cap Nut, Hex Socket Cap Nut, Square Socket Cap Nut, Custom

Dimensions: CORE-STD, Customer Drawing/Requirements

CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, AASHTO, Customer Specification

Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread

Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Nuts
Product Name Cap Nut
Type Acorn Nut
Unlock Full Specs
to access all available technical data

Similar Products

Two Way Side Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
Hexagonal Nut, #2-56 Thread Size, 0.1875in. Across the Flats, 0.0625in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-0256 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size #2
Material Plastic; Nylon
View Details
Panel Nut-15/32-32 Thread - 1459 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 15/32 -32
Material Bronze
Finish Nickel Plated
View Details
2 suppliers