Cordex Digital Distance Meter, Laser, Ip65, 30M; Tape Measure Type Cordex LM3000XP

Description
DIGITAL DISTANCE METER, LASER, IP65, 30M; Tape Measure Type:Laser; Blade Width:-; Case Color:-; Product Range:-; Measuring Range Max:30m; Tool Body Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
DIGITAL DISTANCE METER, LASER, IP65, 30M; Tape Measure Type:Laser; Blade Width:-; Case Color:-; Product Range:-; Measuring Range Max:30m; Tool Body Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Distance Meter, Laser, Ip65, 30M; Tape Measure Type Cordex - 53W3066 - Newark, An Avnet Company
Chicago, IL, United States
Digital Distance Meter, Laser, Ip65, 30M; Tape Measure Type Cordex
53W3066
Digital Distance Meter, Laser, Ip65, 30M; Tape Measure Type Cordex 53W3066
DIGITAL DISTANCE METER, LASER, IP65, 30M; Tape Measure Type:Laser; Blade Width:-; Case Color:-; Product Range:-; Measuring Range Max:30m; Tool Body Material:Aluminium RoHS Compliant: Yes

DIGITAL DISTANCE METER, LASER, IP65, 30M; Tape Measure Type:Laser; Blade Width:-; Case Color:-; Product Range:-; Measuring Range Max:30m; Tool Body Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 53W3066
Product Name Digital Distance Meter, Laser, Ip65, 30M; Tape Measure Type Cordex
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Skived PTFE Tape - 204-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0130 inches (0.3302 mm)
Adhesive PTFE - Skived
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details