CoorsTek HIPped Yttria Tetragonal Zirconia Polycrystal YTZP

Description
Yttria (yttrium oxide, Y2O3) is a rare-earth ceramic which exhibits both exceptional plasma resistance and an aptitude for high-temperature applications. Yttria is often used to stabilize other ceramic compositions like zirconia. CoorsTek Exyria™ yttria can be formed into both solid parts and coatings for parts requiring exceptional corrosion resistance. Applying a PlasmaResist™ coating to compatible ceramic and metal components creates a corrosively inert barrier of pure yttria. Plasma resistance High stability Heat resistance Various application methods Example Applications Etch chamber components
Description
Yttria (yttrium oxide, Y2O3) is a rare-earth ceramic which exhibits both exceptional plasma resistance and an aptitude for high-temperature applications. Yttria is often used to stabilize other ceramic compositions like zirconia. CoorsTek Exyria™ yttria can be formed into both solid parts and coatings for parts requiring exceptional corrosion resistance. Applying a PlasmaResist™ coating to compatible ceramic and metal components creates a corrosively inert barrier of pure yttria. Plasma resistance High stability Heat resistance Various application methods Example Applications Etch chamber components
Datasheet
Datasheet Summary
Powered by GS/AI

HIPped Yttria Tetragonal Zirconia Polycrystal (YTZP) from CoorsTek is a high-performance ceramic material known for its exceptional strength and toughness. This material features ultrafine tetragonal grains that enhance its mechanical properties, making it suitable for demanding applications. YTZP exhibits superior load-bearing capabilities and can achieve finer surface finishes, which is beneficial for precision components. The material is characterized by a high flexural strength of up to 1720 MPa and a compressive strength of 2500 MPa, indicating its robustness in structural applications. Additionally, YTZP has low thermal conductivity and a coefficient of thermal expansion similar to cast iron, which helps reduce stress in ceramic-metal assemblies. Its high volume resistivity and dielectric properties make it suitable for electrical insulation applications. Overall, HIPped YTZP is ideal for applications requiring high mechanical performance, wear resistance, and thermal stability, making it a strong candidate for engineers seeking durable ceramic solutions.

Datasheet Summary
Powered by GS/AI

HIPped Yttria Tetragonal Zirconia Polycrystal (YTZP) from CoorsTek is a high-performance ceramic material known for its exceptional strength and toughness. This material features ultrafine tetragonal grains that enhance its mechanical properties, making it suitable for demanding applications. YTZP exhibits superior load-bearing capabilities and can achieve finer surface finishes, which is beneficial for precision components. The material is characterized by a high flexural strength of up to 1720 MPa and a compressive strength of 2500 MPa, indicating its robustness in structural applications. Additionally, YTZP has low thermal conductivity and a coefficient of thermal expansion similar to cast iron, which helps reduce stress in ceramic-metal assemblies. Its high volume resistivity and dielectric properties make it suitable for electrical insulation applications. Overall, HIPped YTZP is ideal for applications requiring high mechanical performance, wear resistance, and thermal stability, making it a strong candidate for engineers seeking durable ceramic solutions.

Suppliers

Company
Product
Description
Supplier Links
HIPped Yttria Tetragonal Zirconia Polycrystal - YTZP - CoorsTek
Golden, CO, USA
HIPped Yttria Tetragonal Zirconia Polycrystal
YTZP
HIPped Yttria Tetragonal Zirconia Polycrystal YTZP
Yttria (yttrium oxide, Y2O3) is a rare-earth ceramic which exhibits both exceptional plasma resistance and an aptitude for high-temperature applications. Yttria is often used to stabilize other ceramic compositions like zirconia. CoorsTek Exyria™ yttria can be formed into both solid parts and coatings for parts requiring exceptional corrosion resistance. Applying a PlasmaResist™ coating to compatible ceramic and metal components creates a corrosively inert barrier of pure yttria. Plasma resistance High stability Heat resistance Various application methods Example Applications Etch chamber components

Yttria (yttrium oxide, Y2O3) is a rare-earth ceramic which exhibits both exceptional plasma resistance and an aptitude for high-temperature applications. Yttria is often used to stabilize other ceramic compositions like zirconia.

CoorsTek Exyria™ yttria can be formed into both solid parts and coatings for parts requiring exceptional corrosion resistance. Applying a PlasmaResist™ coating to compatible ceramic and metal components creates a corrosively inert barrier of pure yttria.

  • Plasma resistance
  • High stability
  • Heat resistance
  • Various application methods

Example Applications

  • Etch chamber components
Supplier's Site Datasheet
Sintered Yttria Partially Stabilized Zirconia - YTZP - CoorsTek
Golden, CO, USA
Sintered Yttria Partially Stabilized Zirconia
YTZP
Sintered Yttria Partially Stabilized Zirconia YTZP
Yttria (yttrium oxide, Y2O3) is a rare-earth ceramic which exhibits both exceptional plasma resistance and an aptitude for high-temperature applications. Yttria is often used to stabilize other ceramic compositions like zirconia. CoorsTek Exyria™ yttria can be formed into both solid parts and coatings for parts requiring exceptional corrosion resistance. Applying a PlasmaResist™ coating to compatible ceramic and metal components creates a corrosively inert barrier of pure yttria. Plasma resistance High stability Heat resistance Various application methods Example Applications Etch chamber components

Yttria (yttrium oxide, Y2O3) is a rare-earth ceramic which exhibits both exceptional plasma resistance and an aptitude for high-temperature applications. Yttria is often used to stabilize other ceramic compositions like zirconia.

CoorsTek Exyria™ yttria can be formed into both solid parts and coatings for parts requiring exceptional corrosion resistance. Applying a PlasmaResist™ coating to compatible ceramic and metal components creates a corrosively inert barrier of pure yttria.

  • Plasma resistance
  • High stability
  • Heat resistance
  • Various application methods

Example Applications

  • Etch chamber components
Supplier's Site Datasheet

Technical Specifications

  CoorsTek CoorsTek
Product Category Specialty Ceramics Specialty Ceramics
Product Number YTZP YTZP
Product Name HIPped Yttria Tetragonal Zirconia Polycrystal Sintered Yttria Partially Stabilized Zirconia
Specialty Ceramic Type Yttria; Zirconia Yttria; Zirconia
Composition or ASTM/EN Cement Type  HIPped Yttria Tetragonal Zirconia Polycrystal Yttria Partially Stabilized Zirconia
Applications Wear resistant parts or tooling Wear resistant parts or tooling; Can tooling, Deep well components
Thermal Conductivity 2.2 W/m-K (1.27 BTU-ft/hr-ft²-F) 2.2 W/m-K (1.27 BTU-ft/hr-ft²-F)
CTE 10.3 µm/m-C (5.72 µin/in-F) 10.3 µm/m-C (5.72 µin/in-F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Specialty Ceramic Type Silicon Nitride
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details
Ceramic Cartridge Spacer -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form Custom Shape; WaferSubstrate
Applications Upgrade of the tonearm for optimizing sound quality
View Details
Zirconia Tube -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Specialty Ceramic Type Zirconia
Shape / Form Tube
Applications Abrasion Resistant; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
View Details
Aluminum Nitride Tube -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Aluminum Nitride
Applications Dielectric
Thermal Conductivity 165 to 185 W/m-K (95.34 to 107 BTU-ft/hr-ft²-F)
View Details