CoorsTek Direct-Sintered Silicon Carbide UltraSiC™

Description
Silicon Carbides (SiC) exhibit characteristically high hardness, wear resistance, corrosion resistance, and strength — even at high temperatures. CoorsTek has engineered a variety of silicon carbide processes and compositions which deliver properties and features optimized for specific application requirements including: Electrical resistivity: Careful manufacturing control can “tune” the volumetric resistivity. Lubrication: Certain formulations have graphite embedded into the grain structure for lubrication in exchange for slightly lower flexural strength. High purity: CoorsTek PureSiC® CVD Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates spaces between the grains ─ allowing extremely tight tolerances even for large parts. Siliconized silicon carbide is ideal for high-stress applications which require great mechanical strength along with excellent corrosion and wear resistance. Hardness Mechanical strength Variable electrical resistivity Distinct properties that can be tailored Ceramic Expertise CoorsTek formulates its ceramics to maximize their unique material properties. This includes optimizing the grain size through precise grain structure control. Our experts can utilize different manufacturing controls, like Chemical Vapor Deposition (CVD) or recrystallization, to manufacture the optimal material for the application.
Description
Silicon Carbides (SiC) exhibit characteristically high hardness, wear resistance, corrosion resistance, and strength — even at high temperatures. CoorsTek has engineered a variety of silicon carbide processes and compositions which deliver properties and features optimized for specific application requirements including: Electrical resistivity: Careful manufacturing control can “tune” the volumetric resistivity. Lubrication: Certain formulations have graphite embedded into the grain structure for lubrication in exchange for slightly lower flexural strength. High purity: CoorsTek PureSiC® CVD Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates spaces between the grains ─ allowing extremely tight tolerances even for large parts. Siliconized silicon carbide is ideal for high-stress applications which require great mechanical strength along with excellent corrosion and wear resistance. Hardness Mechanical strength Variable electrical resistivity Distinct properties that can be tailored Ceramic Expertise CoorsTek formulates its ceramics to maximize their unique material properties. This includes optimizing the grain size through precise grain structure control. Our experts can utilize different manufacturing controls, like Chemical Vapor Deposition (CVD) or recrystallization, to manufacture the optimal material for the application.

Suppliers

Company
Product
Description
Supplier Links
Direct-Sintered Silicon Carbide - UltraSiC™ - CoorsTek
Golden, CO, USA
Direct-Sintered Silicon Carbide
UltraSiC™
Direct-Sintered Silicon Carbide UltraSiC™
Silicon Carbides (SiC) exhibit characteristically high hardness, wear resistance, corrosion resistance, and strength — even at high temperatures. CoorsTek has engineered a variety of silicon carbide processes and compositions which deliver properties and features optimized for specific application requirements including: Electrical resistivity: Careful manufacturing control can “tune” the volumetric resistivity. Lubrication: Certain formulations have graphite embedded into the grain structure for lubrication in exchange for slightly lower flexural strength. High purity: CoorsTek PureSiC® CVD Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates spaces between the grains ─ allowing extremely tight tolerances even for large parts. Siliconized silicon carbide is ideal for high-stress applications which require great mechanical strength along with excellent corrosion and wear resistance. Hardness Mechanical strength Variable electrical resistivity Distinct properties that can be tailored Ceramic Expertise CoorsTek formulates its ceramics to maximize their unique material properties. This includes optimizing the grain size through precise grain structure control. Our experts can utilize different manufacturing controls, like Chemical Vapor Deposition (CVD) or recrystallization, to manufacture the optimal material for the application.

Silicon Carbides (SiC) exhibit characteristically high hardness, wear resistance, corrosion resistance, and strength — even at high temperatures. CoorsTek has engineered a variety of silicon carbide processes and compositions which deliver properties and features optimized for specific application requirements including:

Electrical resistivity: Careful manufacturing control can “tune” the volumetric resistivity.

Lubrication: Certain formulations have graphite embedded into the grain structure for lubrication in exchange for slightly lower flexural strength.

High purity: CoorsTek PureSiC® CVD Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings.

CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates spaces between the grains ─ allowing extremely tight tolerances even for large parts. Siliconized silicon carbide is ideal for high-stress applications which require great mechanical strength along with excellent corrosion and wear resistance.

  • Hardness
  • Mechanical strength
  • Variable electrical resistivity
  • Distinct properties that can be tailored

Ceramic Expertise

CoorsTek formulates its ceramics to maximize their unique material properties. This includes optimizing the grain size through precise grain structure control.

Our experts can utilize different manufacturing controls, like Chemical Vapor Deposition (CVD) or recrystallization, to manufacture the optimal material for the application.

Supplier's Site

Technical Specifications

  CoorsTek
Product Category Industrial Ceramic Materials
Product Number UltraSiC™
Product Name Direct-Sintered Silicon Carbide
Material Type Carbide Material; Silicon Carbide
Composition Direct-Sintered Silicon Carbide (SiC)
Applications Hard faced seal components; Optical Grade
Bond & Processing Sintered / Fired
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia ceramic insulating structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details