CoorsTek Precision Fixed Ceramic Gauges, Cera-Check® Straight Edge Straight Edge

Description
CoorsTek, a leading global engineered ceramics manufacturer, offers a full line of precision measurement instruments for machine setup and calibration use. CeraCheck instruments are manufactured from durable aluminum oxide ceramic materials, a lightweight alternative to unwieldy granite and steel instruments. CeraCheck advanced ceramic instruments offer superior hardness, excellent dimensional stability, and the best stiffness to-weight ratio of competitive materials. CeraCheck products are available in the following standard shapes: Master squares Surface plates Parallels and sets Straight edges If our standard shapes do not meet your needs, CoorsTek will design and manufacture custom items to your specifications. FEATURES AND BENEFITS Extended Calibration Life Manufactured from advanced ceramic materials with exceptional hardness, CoorsTek CeraCheck instruments are significantly harder than granite or steel, resulting in decreased wear. Improved Durability CoorsTek advanced alumina is completely non-porous and inert—eliminating moisture absorption and corrosion, and making CeraCheck instrumentation especially useful in high temperature and high-humidity environments. Repeatable Accuracy In comparison to steel or granite, CoorsTek high-purity ceramic materials have a low coefficient of thermal expansion, providing consistent and accurate measurements — time after time. Easier Handling and Lifting CeraCheck precision measurement instruments are one-half the weight of steel, and one-third the weight of granite, so lifting, handling, and transporting are a one person task. Contact us today for more information.
Datasheet
Description
CoorsTek, a leading global engineered ceramics manufacturer, offers a full line of precision measurement instruments for machine setup and calibration use. CeraCheck instruments are manufactured from durable aluminum oxide ceramic materials, a lightweight alternative to unwieldy granite and steel instruments. CeraCheck advanced ceramic instruments offer superior hardness, excellent dimensional stability, and the best stiffness to-weight ratio of competitive materials. CeraCheck products are available in the following standard shapes: Master squares Surface plates Parallels and sets Straight edges If our standard shapes do not meet your needs, CoorsTek will design and manufacture custom items to your specifications. FEATURES AND BENEFITS Extended Calibration Life Manufactured from advanced ceramic materials with exceptional hardness, CoorsTek CeraCheck instruments are significantly harder than granite or steel, resulting in decreased wear. Improved Durability CoorsTek advanced alumina is completely non-porous and inert—eliminating moisture absorption and corrosion, and making CeraCheck instrumentation especially useful in high temperature and high-humidity environments. Repeatable Accuracy In comparison to steel or granite, CoorsTek high-purity ceramic materials have a low coefficient of thermal expansion, providing consistent and accurate measurements — time after time. Easier Handling and Lifting CeraCheck precision measurement instruments are one-half the weight of steel, and one-third the weight of granite, so lifting, handling, and transporting are a one person task. Contact us today for more information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Fixed Ceramic Gauges, Cera-Check® Straight Edge - Straight Edge - CoorsTek
Golden, CO, USA
Precision Fixed Ceramic Gauges, Cera-Check® Straight Edge
Straight Edge
Precision Fixed Ceramic Gauges, Cera-Check® Straight Edge Straight Edge
CoorsTek, a leading global engineered ceramics manufacturer, offers a full line of precision measurement instruments for machine setup and calibration use. CeraCheck instruments are manufactured from durable aluminum oxide ceramic materials, a lightweight alternative to unwieldy granite and steel instruments. CeraCheck advanced ceramic instruments offer superior hardness, excellent dimensional stability, and the best stiffness to-weight ratio of competitive materials. CeraCheck products are available in the following standard shapes: Master squares Surface plates Parallels and sets Straight edges If our standard shapes do not meet your needs, CoorsTek will design and manufacture custom items to your specifications. FEATURES AND BENEFITS Extended Calibration Life Manufactured from advanced ceramic materials with exceptional hardness, CoorsTek CeraCheck instruments are significantly harder than granite or steel, resulting in decreased wear. Improved Durability CoorsTek advanced alumina is completely non-porous and inert—eliminating moisture absorption and corrosion, and making CeraCheck instrumentation especially useful in high temperature and high-humidity environments. Repeatable Accuracy In comparison to steel or granite, CoorsTek high-purity ceramic materials have a low coefficient of thermal expansion, providing consistent and accurate measurements — time after time. Easier Handling and Lifting CeraCheck precision measurement instruments are one-half the weight of steel, and one-third the weight of granite, so lifting, handling, and transporting are a one person task. Contact us today for more information.

CoorsTek, a leading global engineered ceramics manufacturer, offers a full line of precision measurement instruments for machine setup and calibration use. CeraCheck instruments are manufactured from durable aluminum oxide ceramic materials, a lightweight alternative to unwieldy granite and steel instruments.

CeraCheck advanced ceramic instruments offer superior hardness, excellent dimensional stability, and the best stiffness to-weight ratio of competitive materials.

CeraCheck products are available in the following standard shapes:

  • Master squares
  • Surface plates
  • Parallels and sets
  • Straight edges

If our standard shapes do not meet your needs, CoorsTek will design and manufacture custom items to your specifications.

FEATURES AND BENEFITS

Extended Calibration Life

Manufactured from advanced ceramic materials with exceptional hardness, CoorsTek CeraCheck instruments are significantly harder than granite or steel, resulting in decreased wear.

Improved Durability

CoorsTek advanced alumina is completely non-porous and inert—eliminating moisture absorption and corrosion, and making CeraCheck instrumentation especially useful in high temperature and high-humidity environments.

Repeatable Accuracy

In comparison to steel or granite, CoorsTek high-purity ceramic materials have a low coefficient of thermal expansion, providing consistent and accurate measurements — time after time.

Easier Handling and Lifting

CeraCheck precision measurement instruments are one-half the weight of steel, and one-third the weight of granite, so lifting, handling, and transporting are a one person task. Contact us today for more information.

Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Dimensional Gages and Instruments
Product Number Straight Edge
Product Name Precision Fixed Ceramic Gauges, Cera-Check® Straight Edge
Mounting / Loading Options Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
One Piece Inspection Balls with Shoulder - 29044 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 390809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Multisensor Inner Diameter Measurement System - RF040-95/195-160/300 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details