CoorsTek Ceramic Bone Substitute NeoBone™

Description
Technical ceramics are the ideal material for orthopedic reconstruction and other bioimplantable devices, combining high-strength and low-weight with inherent biocompatibility. In combination with numerous material properties that can be manipulated and leveraged to meet the needs of the individual application, technical ceramics contribute to improved implant longevity and patient outcomes. CoorsTek Bioceramics manufactures a variety of technical ceramic components for medical implant applications, including femoral heads and acetabular liners for total hip arthroplasty, brachytherapy device components, neuro/cardio implant device components, cervical and spinal implant components and NeoBone™ ceramic bone filler*. CoorsTek Bioceramics also excels at manufacturing custom components for implantable devices. Each CoorsTek Bioceramics ceramic implant component is manufactured at an FDA registered facility under an ISO 13485 certification utilizing state of the art manufacturing methods and equipment. Since 2005, CoorsTek Bioceramics has supplied over 5.5 million implantable components.
Description
Technical ceramics are the ideal material for orthopedic reconstruction and other bioimplantable devices, combining high-strength and low-weight with inherent biocompatibility. In combination with numerous material properties that can be manipulated and leveraged to meet the needs of the individual application, technical ceramics contribute to improved implant longevity and patient outcomes. CoorsTek Bioceramics manufactures a variety of technical ceramic components for medical implant applications, including femoral heads and acetabular liners for total hip arthroplasty, brachytherapy device components, neuro/cardio implant device components, cervical and spinal implant components and NeoBone™ ceramic bone filler*. CoorsTek Bioceramics also excels at manufacturing custom components for implantable devices. Each CoorsTek Bioceramics ceramic implant component is manufactured at an FDA registered facility under an ISO 13485 certification utilizing state of the art manufacturing methods and equipment. Since 2005, CoorsTek Bioceramics has supplied over 5.5 million implantable components.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Bone Substitute - NeoBone™ - CoorsTek
Golden, CO, USA
Ceramic Bone Substitute
NeoBone™
Ceramic Bone Substitute NeoBone™
Technical ceramics are the ideal material for orthopedic reconstruction and other bioimplantable devices, combining high-strength and low-weight with inherent biocompatibility. In combination with numerous material properties that can be manipulated and leveraged to meet the needs of the individual application, technical ceramics contribute to improved implant longevity and patient outcomes. CoorsTek Bioceramics manufactures a variety of technical ceramic components for medical implant applications, including femoral heads and acetabular liners for total hip arthroplasty, brachytherapy device components, neuro/cardio implant device components, cervical and spinal implant components and NeoBone™ ceramic bone filler*. CoorsTek Bioceramics also excels at manufacturing custom components for implantable devices. Each CoorsTek Bioceramics ceramic implant component is manufactured at an FDA registered facility under an ISO 13485 certification utilizing state of the art manufacturing methods and equipment. Since 2005, CoorsTek Bioceramics has supplied over 5.5 million implantable components.

Technical ceramics are the ideal material for orthopedic reconstruction and other bioimplantable devices, combining high-strength and low-weight with inherent biocompatibility. In combination with numerous material properties that can be manipulated and leveraged to meet the needs of the individual application, technical ceramics contribute to improved implant longevity and patient outcomes.

CoorsTek Bioceramics manufactures a variety of technical ceramic components for medical implant applications, including femoral heads and acetabular liners for total hip arthroplasty, brachytherapy device components, neuro/cardio implant device components, cervical and spinal implant components and NeoBone™ ceramic bone filler*. CoorsTek Bioceramics also excels at manufacturing custom components for implantable devices.

Each CoorsTek Bioceramics ceramic implant component is manufactured at an FDA registered facility under an ISO 13485 certification utilizing state of the art manufacturing methods and equipment. Since 2005, CoorsTek Bioceramics has supplied over 5.5 million implantable components.

Supplier's Site

Technical Specifications

  CoorsTek
Product Category Specialty Ceramics
Product Number NeoBone™
Product Name Ceramic Bone Substitute
Applications Bioceramics
Unlock Full Specs
to access all available technical data

Similar Products

Thin Thickness 0.3mm 0.5mm 1mm Zirconia Ceramic Sheet -  - 3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Zirconia
Shape / Form Custom Shape
Applications Dielectric
View Details
Silicon nitride ceramic load-bearing hook -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Silicon Nitride
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
Magnesium Stabilized Zirconia Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Specialty Ceramic Type Zirconia; Aluminum Nitride
Applications Metal powder industry
Performance Features High thermal shock resistance
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details