The CoorsTek Model 401 Ceramic Hot Surface Igniter is designed for high-performance heating applications, providing reliable ignition across various gas-air mixtures and conditions. It features a rapid heating capability, reaching ignition temperatures of 1800¬8F (980¬8C) at 102 V and a maximum temperature of 2875¬8F (1580¬8C) at 132 V. The igniter has a steady-state current range of 0.4-1.2 Amps at 120 V and is compatible with leading control systems, making it versatile for different heating setups. Constructed from a proprietary ceramic composite, it offers high physical and thermal strength, ensuring durability in demanding environments. Standard mounting configurations and a selection of terminal options are available, facilitating easy integration into existing systems.
CoorsTek offers ceramic igniters for hot surface ignition systems in heating applications. These high strength, heat resistant ceramic igniters have become an industry standard in gas heating systems. Their superior materials and rapid heating capabilities provide reliable performance over a long useful life.
Applications include:
IGNITER PRODUCT FAMILIES
CoorsTek offers three families of ceramic igniters, each offering different ranges of style, durability, and heat up speed to ignition temperatures — all leveraging strong material properties including:
| CoorsTek | |
|---|---|
| Product Category | Igniters |
| Product Number | Model 401 |
| Product Name | Ceramic Hot Surface Igniter |