The Mini-Igniter,Ñ¢ from CoorsTek is a high-performance ceramic hot surface igniter designed for reliable ignition in various heating systems. It operates effectively across a wide range of gas-air mixtures and conditions, ensuring positive ignition. The igniter features high physical and thermal strength, making it suitable for demanding applications. It has a rapid heating capability, reaching ignition temperatures of 1800°F to 3100°F depending on the voltage used, with a typical operating range of 2400°F to 2650°F at 120 V. The steady-state current varies from 0.4 to 5.0 Amps based on the voltage. The Mini-Igniter,Ñ¢ is compatible with leading control systems and offers flexible design options, including standard mounting configurations and custom holder materials. It is CSA design certified, ensuring compliance with safety standards.
Mini-Igniter™ ignition systems are high strength, rapid heating igniters — popular alternatives in the gas-fired heating market.
CoorsTek offers ceramic igniters for hot surface ignition systems in heating applications. These high strength, heat resistant ceramic igniters have become an industry standard in gas heating systems. Their superior materials and rapid heating capabilities provide reliable performance over a long useful life.
Applications include:
IGNITER PRODUCT FAMILIES
CoorsTek offers three families of ceramic igniters, each offering different ranges of style, durability, and heat up speed to ignition temperatures — all leveraging strong material properties including:
| CoorsTek | |
|---|---|
| Product Category | Igniters |
| Product Number | Mini-Igniter™ |
| Product Name | Ceramic Hot Surface Igniter |