CoorsTek Liquid Phase Sintered Silicon Carbide

Description
Silicon Carbides (SiC) exhibit characteristically high hardness, wear resistance, corrosion resistance, and strength — even at high temperatures. CoorsTek has engineered a variety of silicon carbide processes and compositions which deliver properties and features optimized for specific application requirements including: Electrical resistivity: Careful manufacturing control can “tune” the volumetric resistivity. Lubrication: Certain formulations have graphite embedded into the grain structure for lubrication in exchange for slightly lower flexural strength. High purity: CoorsTek PureSiC® CVD Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates spaces between the grains ─ allowing extremely tight tolerances even for large parts. Siliconized silicon carbide is ideal for high-stress applications which require great mechanical strength along with excellent corrosion and wear resistance. Hardness Mechanical strength Variable electrical resistivity Distinct properties that can be tailored Ceramic Expertise CoorsTek formulates its ceramics to maximize their unique material properties. This includes optimizing the grain size through precise grain structure control. Our experts can utilize different manufacturing controls, like Chemical Vapor Deposition (CVD) or recrystallization, to manufacture the optimal material for the application.
Description
Silicon Carbides (SiC) exhibit characteristically high hardness, wear resistance, corrosion resistance, and strength — even at high temperatures. CoorsTek has engineered a variety of silicon carbide processes and compositions which deliver properties and features optimized for specific application requirements including: Electrical resistivity: Careful manufacturing control can “tune” the volumetric resistivity. Lubrication: Certain formulations have graphite embedded into the grain structure for lubrication in exchange for slightly lower flexural strength. High purity: CoorsTek PureSiC® CVD Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates spaces between the grains ─ allowing extremely tight tolerances even for large parts. Siliconized silicon carbide is ideal for high-stress applications which require great mechanical strength along with excellent corrosion and wear resistance. Hardness Mechanical strength Variable electrical resistivity Distinct properties that can be tailored Ceramic Expertise CoorsTek formulates its ceramics to maximize their unique material properties. This includes optimizing the grain size through precise grain structure control. Our experts can utilize different manufacturing controls, like Chemical Vapor Deposition (CVD) or recrystallization, to manufacture the optimal material for the application.

Suppliers

Company
Product
Description
Supplier Links
Liquid Phase Sintered Silicon Carbide -  - CoorsTek
Golden, CO, USA
Liquid Phase Sintered Silicon Carbide
Liquid Phase Sintered Silicon Carbide
Silicon Carbides (SiC) exhibit characteristically high hardness, wear resistance, corrosion resistance, and strength — even at high temperatures. CoorsTek has engineered a variety of silicon carbide processes and compositions which deliver properties and features optimized for specific application requirements including: Electrical resistivity: Careful manufacturing control can “tune” the volumetric resistivity. Lubrication: Certain formulations have graphite embedded into the grain structure for lubrication in exchange for slightly lower flexural strength. High purity: CoorsTek PureSiC® CVD Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates spaces between the grains ─ allowing extremely tight tolerances even for large parts. Siliconized silicon carbide is ideal for high-stress applications which require great mechanical strength along with excellent corrosion and wear resistance. Hardness Mechanical strength Variable electrical resistivity Distinct properties that can be tailored Ceramic Expertise CoorsTek formulates its ceramics to maximize their unique material properties. This includes optimizing the grain size through precise grain structure control. Our experts can utilize different manufacturing controls, like Chemical Vapor Deposition (CVD) or recrystallization, to manufacture the optimal material for the application.

Silicon Carbides (SiC) exhibit characteristically high hardness, wear resistance, corrosion resistance, and strength — even at high temperatures. CoorsTek has engineered a variety of silicon carbide processes and compositions which deliver properties and features optimized for specific application requirements including:

Electrical resistivity: Careful manufacturing control can “tune” the volumetric resistivity.

Lubrication: Certain formulations have graphite embedded into the grain structure for lubrication in exchange for slightly lower flexural strength.

High purity: CoorsTek PureSiC® CVD Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings.

CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates spaces between the grains ─ allowing extremely tight tolerances even for large parts. Siliconized silicon carbide is ideal for high-stress applications which require great mechanical strength along with excellent corrosion and wear resistance.

  • Hardness
  • Mechanical strength
  • Variable electrical resistivity
  • Distinct properties that can be tailored

Ceramic Expertise

CoorsTek formulates its ceramics to maximize their unique material properties. This includes optimizing the grain size through precise grain structure control.

Our experts can utilize different manufacturing controls, like Chemical Vapor Deposition (CVD) or recrystallization, to manufacture the optimal material for the application.

Supplier's Site

Technical Specifications

  CoorsTek
Product Category Industrial Ceramic Materials
Product Name Liquid Phase Sintered Silicon Carbide
Material Type Carbide Material; Silicon Carbide
Composition Direct-Sintered Silicon Carbide (SiC)
Applications Mechanical seals components, Machinery components
Bond & Processing Sintered / Fired
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
TO-220 Ceramic Insulator Cooling Pads -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Aluminum Nitride; SpecialtyMaterial
Applications Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Performance Features Heat dissipation,electrical insulation,mechanical stability
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details