CoorsTek Hot Pressed Tungsten Carbide

Description
Tungsten Carbide (WC) is a tough, high-density ceramic often used in severe service applications. Tungsten carbides are commonly known for use in high-quality tooling inserts. Due to its high-temperature tolerance, stiffness, hardness, and flexural strength allow tungsten carbide is also used in other harsh applications like mechanical seals and downhole drilling components. Outstanding mechanical properties High thermal conductivity Ceramic Expertise CoorsTek experts understand and can help engineer a tungsten carbide solution for severe service applications.
Description
Tungsten Carbide (WC) is a tough, high-density ceramic often used in severe service applications. Tungsten carbides are commonly known for use in high-quality tooling inserts. Due to its high-temperature tolerance, stiffness, hardness, and flexural strength allow tungsten carbide is also used in other harsh applications like mechanical seals and downhole drilling components. Outstanding mechanical properties High thermal conductivity Ceramic Expertise CoorsTek experts understand and can help engineer a tungsten carbide solution for severe service applications.

Suppliers

Company
Product
Description
Supplier Links
Hot Pressed Tungsten Carbide -  - CoorsTek
Golden, CO, USA
Hot Pressed Tungsten Carbide
Hot Pressed Tungsten Carbide
Tungsten Carbide (WC) is a tough, high-density ceramic often used in severe service applications. Tungsten carbides are commonly known for use in high-quality tooling inserts. Due to its high-temperature tolerance, stiffness, hardness, and flexural strength allow tungsten carbide is also used in other harsh applications like mechanical seals and downhole drilling components. Outstanding mechanical properties High thermal conductivity Ceramic Expertise CoorsTek experts understand and can help engineer a tungsten carbide solution for severe service applications.

Tungsten Carbide (WC) is a tough, high-density ceramic often used in severe service applications. Tungsten carbides are commonly known for use in high-quality tooling inserts. Due to its high-temperature tolerance, stiffness, hardness, and flexural strength allow tungsten carbide is also used in other harsh applications like mechanical seals and downhole drilling components.

  • Outstanding mechanical properties
  • High thermal conductivity

Ceramic Expertise

CoorsTek experts understand and can help engineer a tungsten carbide solution for severe service applications.

Supplier's Site

Technical Specifications

  CoorsTek
Product Category Industrial Ceramic Materials
Product Name Hot Pressed Tungsten Carbide
Material Type Carbide Material; Tungsten Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details