Boron carbide (B4C) is one of the world's hardest manufactured materials. Its strong chemical bonds and hard surface minimize wear in rigorous environments. Boron carbides are often used in ballistic armor, taking advantage of exceptional hardness and low density. The hardness provides excellent protection, while the light-weight maximizes mobility. Additionally, the uniquely structured boron carbide can be used for neutron shielding.
Ceramic Expertise
CoorsTek has a dedicated team tasked with helping create armor solutions in addition to decades of boron carbide manufacturing experience.
| CoorsTek | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Name | Hot Pressed Boron Carbide |
| Material Type | Carbide Material; Boron Carbide |
| Composition | Pressure Assisted Densified (PAD) Boron Carbide |
| Applications | Armor / Ballistic Protection; Electronics or semiconductors; Semiconductor heaters |
| Max Use Temperature | 2000 C (3632 F) |