CoorsTek Hard Face, Ceramic Seal Components

Description
Designed for Reliability in Extreme Environments CoorsTek engineers and manufactures a wide range of heavy-duty hard face seal components for a variety of applications including centrifugal pumps. Each hard faced seal is manufactured out of high-quality, long-lasting ceramic materials. Optimized for service CoorsTek mechanical hard face seal components are engineered specifically for the individual applications. By controlling the manufacturing of seals from the raw material composition to the high-precision finish, CoorsTek maximizes product quality for long-lasting performance in demanding environments. CoorsTek ceramics experts can help optimize seal components and design for manufacturing, finding the right balance of: Corrosion Resistance Hardness Compressive Strength Toughness Thermal Expansion Maximum Operating Temperature Optimized P/V Capability Materials CoorsTek manufactures hard face seals with a wide range of ceramics including: Aluminum Oxide Silicon Carbide Tungsten Carbide
Description
Designed for Reliability in Extreme Environments CoorsTek engineers and manufactures a wide range of heavy-duty hard face seal components for a variety of applications including centrifugal pumps. Each hard faced seal is manufactured out of high-quality, long-lasting ceramic materials. Optimized for service CoorsTek mechanical hard face seal components are engineered specifically for the individual applications. By controlling the manufacturing of seals from the raw material composition to the high-precision finish, CoorsTek maximizes product quality for long-lasting performance in demanding environments. CoorsTek ceramics experts can help optimize seal components and design for manufacturing, finding the right balance of: Corrosion Resistance Hardness Compressive Strength Toughness Thermal Expansion Maximum Operating Temperature Optimized P/V Capability Materials CoorsTek manufactures hard face seals with a wide range of ceramics including: Aluminum Oxide Silicon Carbide Tungsten Carbide

Suppliers

Company
Product
Description
Supplier Links
Hard Face, Ceramic Seal Components -  - CoorsTek
Golden, CO, USA
Hard Face, Ceramic Seal Components
Hard Face, Ceramic Seal Components
Designed for Reliability in Extreme Environments CoorsTek engineers and manufactures a wide range of heavy-duty hard face seal components for a variety of applications including centrifugal pumps. Each hard faced seal is manufactured out of high-quality, long-lasting ceramic materials. Optimized for service CoorsTek mechanical hard face seal components are engineered specifically for the individual applications. By controlling the manufacturing of seals from the raw material composition to the high-precision finish, CoorsTek maximizes product quality for long-lasting performance in demanding environments. CoorsTek ceramics experts can help optimize seal components and design for manufacturing, finding the right balance of: Corrosion Resistance Hardness Compressive Strength Toughness Thermal Expansion Maximum Operating Temperature Optimized P/V Capability Materials CoorsTek manufactures hard face seals with a wide range of ceramics including: Aluminum Oxide Silicon Carbide Tungsten Carbide

Designed for Reliability in Extreme Environments

CoorsTek engineers and manufactures a wide range of heavy-duty hard face seal components for a variety of applications including centrifugal pumps. Each hard faced seal is manufactured out of high-quality, long-lasting ceramic materials. <p>

Optimized for service

CoorsTek mechanical hard face seal components are engineered specifically for the individual applications. By controlling the manufacturing of seals from the raw material composition to the high-precision finish, CoorsTek maximizes product quality for long-lasting performance in demanding environments.

CoorsTek ceramics experts can help optimize seal components and design for manufacturing, finding the right balance of:

  • Corrosion Resistance
  • Hardness
  • Compressive Strength
  • Toughness
  • Thermal Expansion
  • Maximum Operating Temperature
  • Optimized P/V Capability

Materials

CoorsTek manufactures hard face seals with a wide range of ceramics including:

  • Aluminum Oxide
  • Silicon Carbide
  • Tungsten Carbide
Supplier's Site

Technical Specifications

  CoorsTek
Product Category Mechanical Seals
Product Name Hard Face, Ceramic Seal Components
Metal Carbide & Metal Oxide (Ceramic) Metal Carbide; Al-Oxide; Miscellaneous Metal Oxides
Unlock Full Specs
to access all available technical data

Similar Products

Seal SET - EADS-F-D32-60G/H - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Mechanical Shaft Seal - HH Type-2 - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal
View Details
Customized Dynamic Sealing Solutions -  - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Seal Application Pump; Cryogenic Seal; Racing, Nuclear, Industrial, Aerospace, Medical
Rubbing Speed 19600 ft/min (9957 cm/sec)
View Details
 - EMC-108 - EMC Incoporated
EMC Incoporated
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Spring & Metallic Bellows Materials Stainless Steel
Metal Miscellaneous Metals
View Details