CoorsTek Adhesives for Ceramic-to-Metal Bonding Durall™

Description
CoorsTek understands ceramic-to-metal bonding and offers a diverse product portfolio of Durall™ adhesive products. Our industrial bonding experts will help you select the best adhesive for your specific wear application to ensure long-lasting bonds and reduced downtime for critical material handling systems. Let us help you with your demanding bonding application today! Durall™ 55 Our most widely specified ceramic-beaded wearing compound, this two-part, pre-mixed abrasion-resistant lining material ensures long-wearing performance. Convenient 1:1 mix ratio of hardener to resin. Durall™ 55 is specially formulated to provide a durable barrier for surfaces subjected to wear and abrasion in environments up to 200° F. Supplied in two-gallon kits, which will provide approximately nine square feet of coverage at ¼” thickness. Durall™ 65 High-temperature, ceramic-beaded wearing compound rated up to 450° F, this wearing compound is compatible for high-temperature environments and is available in two-gallon kits, which will provide approximately nine square feet of coverage at ¼” thickness. Convenient 1:1 mix ratio of hardener to resin. Quick-Patch 5-15 Excellent for emergency repairs and damp environments, where quick set up time is a must. Quick-Patch 5-15 ceramic wearing compound is available in two-gallon kits, which will provide nine square feet of coverage at ¼” thickness. Convenient 1:1 mix ratio of hardener to resin. Durall™ Fine Line Fast-set, specially formulated tile adhesive with convenient 1:1 mix ratio of hardener to resin. Durall™ Fine Line is available in two-gallon kits which will provide approximately 30 square feet of coverage per kit. DuraShield 93 High-Temperature Tile Adhesive A thixotropic gel for use in environments up to 400° F. Provides a tenacious bond to most ceramic, metal, concrete, fiberglass, or wood surfaces. DuraShield 93 is moisture resistant and will even cure under water. Convenient 1:1 mix ratio of hardener to resin. DuraShield 93 is available in two-gallon kits, which will provide approximately 30 square feet of coverage per kit at 1/16” thickness. Durall™ 10 Our most commonly specified specially formulated tile adhesive used in operating environments up to 250° F. Supplied in two-gallon kits with convenient 1:1 mix ratio providing approximately 30 square feet of coverage per kit. RTV Silicone 4500 Premium grade, one-component, room-temperature-vul canizing, and acetoxy-cure silicone sealant and adhesive is ideal for use with our CeraSurf wear tiles in high temperature environments. Operating temperature ranges between -62° F and 350° F with intermittent range to 400° F. Typically used in conjunction with CeraSurf weldable tiles and 1/8” & ¼” thick tiles. RTV Silicone 6500 Premium grade, one-component, room-temperature-vul canizing, and acetoxy-cure silicone sealant and adhesive is ideal for use with our wear ceramics in severe-duty environments. Operating temperature ranges between -62° F and 500° F with intermittent range to 650° F. Typically used in conjunction with CeraSurf weldable tiles and 1/8” & ¼” thick tiles.
Description
CoorsTek understands ceramic-to-metal bonding and offers a diverse product portfolio of Durall™ adhesive products. Our industrial bonding experts will help you select the best adhesive for your specific wear application to ensure long-lasting bonds and reduced downtime for critical material handling systems. Let us help you with your demanding bonding application today! Durall™ 55 Our most widely specified ceramic-beaded wearing compound, this two-part, pre-mixed abrasion-resistant lining material ensures long-wearing performance. Convenient 1:1 mix ratio of hardener to resin. Durall™ 55 is specially formulated to provide a durable barrier for surfaces subjected to wear and abrasion in environments up to 200° F. Supplied in two-gallon kits, which will provide approximately nine square feet of coverage at ¼” thickness. Durall™ 65 High-temperature, ceramic-beaded wearing compound rated up to 450° F, this wearing compound is compatible for high-temperature environments and is available in two-gallon kits, which will provide approximately nine square feet of coverage at ¼” thickness. Convenient 1:1 mix ratio of hardener to resin. Quick-Patch 5-15 Excellent for emergency repairs and damp environments, where quick set up time is a must. Quick-Patch 5-15 ceramic wearing compound is available in two-gallon kits, which will provide nine square feet of coverage at ¼” thickness. Convenient 1:1 mix ratio of hardener to resin. Durall™ Fine Line Fast-set, specially formulated tile adhesive with convenient 1:1 mix ratio of hardener to resin. Durall™ Fine Line is available in two-gallon kits which will provide approximately 30 square feet of coverage per kit. DuraShield 93 High-Temperature Tile Adhesive A thixotropic gel for use in environments up to 400° F. Provides a tenacious bond to most ceramic, metal, concrete, fiberglass, or wood surfaces. DuraShield 93 is moisture resistant and will even cure under water. Convenient 1:1 mix ratio of hardener to resin. DuraShield 93 is available in two-gallon kits, which will provide approximately 30 square feet of coverage per kit at 1/16” thickness. Durall™ 10 Our most commonly specified specially formulated tile adhesive used in operating environments up to 250° F. Supplied in two-gallon kits with convenient 1:1 mix ratio providing approximately 30 square feet of coverage per kit. RTV Silicone 4500 Premium grade, one-component, room-temperature-vul canizing, and acetoxy-cure silicone sealant and adhesive is ideal for use with our CeraSurf wear tiles in high temperature environments. Operating temperature ranges between -62° F and 350° F with intermittent range to 400° F. Typically used in conjunction with CeraSurf weldable tiles and 1/8” & ¼” thick tiles. RTV Silicone 6500 Premium grade, one-component, room-temperature-vul canizing, and acetoxy-cure silicone sealant and adhesive is ideal for use with our wear ceramics in severe-duty environments. Operating temperature ranges between -62° F and 500° F with intermittent range to 650° F. Typically used in conjunction with CeraSurf weldable tiles and 1/8” & ¼” thick tiles.

Suppliers

Company
Product
Description
Supplier Links
Adhesives for Ceramic-to-Metal Bonding - Durall™ - CoorsTek
Golden, CO, USA
Adhesives for Ceramic-to-Metal Bonding
Durall™
Adhesives for Ceramic-to-Metal Bonding Durall™
CoorsTek understands ceramic-to-metal bonding and offers a diverse product portfolio of Durall™ adhesive products. Our industrial bonding experts will help you select the best adhesive for your specific wear application to ensure long-lasting bonds and reduced downtime for critical material handling systems. Let us help you with your demanding bonding application today! Durall™ 55 Our most widely specified ceramic-beaded wearing compound, this two-part, pre-mixed abrasion-resistant lining material ensures long-wearing performance. Convenient 1:1 mix ratio of hardener to resin. Durall™ 55 is specially formulated to provide a durable barrier for surfaces subjected to wear and abrasion in environments up to 200° F. Supplied in two-gallon kits, which will provide approximately nine square feet of coverage at ¼” thickness. Durall™ 65 High-temperature, ceramic-beaded wearing compound rated up to 450° F, this wearing compound is compatible for high-temperature environments and is available in two-gallon kits, which will provide approximately nine square feet of coverage at ¼” thickness. Convenient 1:1 mix ratio of hardener to resin. Quick-Patch 5-15 Excellent for emergency repairs and damp environments, where quick set up time is a must. Quick-Patch 5-15 ceramic wearing compound is available in two-gallon kits, which will provide nine square feet of coverage at ¼” thickness. Convenient 1:1 mix ratio of hardener to resin. Durall™ Fine Line Fast-set, specially formulated tile adhesive with convenient 1:1 mix ratio of hardener to resin. Durall™ Fine Line is available in two-gallon kits which will provide approximately 30 square feet of coverage per kit. DuraShield 93 High-Temperature Tile Adhesive A thixotropic gel for use in environments up to 400° F. Provides a tenacious bond to most ceramic, metal, concrete, fiberglass, or wood surfaces. DuraShield 93 is moisture resistant and will even cure under water. Convenient 1:1 mix ratio of hardener to resin. DuraShield 93 is available in two-gallon kits, which will provide approximately 30 square feet of coverage per kit at 1/16” thickness. Durall™ 10 Our most commonly specified specially formulated tile adhesive used in operating environments up to 250° F. Supplied in two-gallon kits with convenient 1:1 mix ratio providing approximately 30 square feet of coverage per kit. RTV Silicone 4500 Premium grade, one-component, room-temperature-vul canizing, and acetoxy-cure silicone sealant and adhesive is ideal for use with our CeraSurf wear tiles in high temperature environments. Operating temperature ranges between -62° F and 350° F with intermittent range to 400° F. Typically used in conjunction with CeraSurf weldable tiles and 1/8” & ¼” thick tiles. RTV Silicone 6500 Premium grade, one-component, room-temperature-vul canizing, and acetoxy-cure silicone sealant and adhesive is ideal for use with our wear ceramics in severe-duty environments. Operating temperature ranges between -62° F and 500° F with intermittent range to 650° F. Typically used in conjunction with CeraSurf weldable tiles and 1/8” & ¼” thick tiles.

CoorsTek understands ceramic-to-metal bonding and offers a diverse product portfolio of Durall™ adhesive products. Our industrial bonding experts will help you select the best adhesive for your specific wear application to ensure long-lasting bonds and reduced downtime for critical material handling systems. Let us help you with your demanding bonding application today!

Durall™ 55

Our most widely specified ceramic-beaded wearing compound, this two-part, pre-mixed abrasion-resistant lining material ensures long-wearing performance. Convenient 1:1 mix ratio of hardener to resin. Durall™ 55 is specially formulated to provide a durable barrier for surfaces subjected to wear and abrasion in environments up to 200° F. Supplied in two-gallon kits, which will provide approximately nine square feet of coverage at ¼” thickness.

Durall™ 65

High-temperature, ceramic-beaded wearing compound rated up to 450° F, this wearing compound is compatible for high-temperature environments and is available in two-gallon kits, which will provide approximately nine square feet of coverage at ¼” thickness. Convenient 1:1 mix ratio of hardener to resin.

Quick-Patch 5-15

Excellent for emergency repairs and damp environments, where quick set up time is a must. Quick-Patch 5-15 ceramic wearing compound is available in two-gallon kits, which will provide nine square feet of coverage at ¼” thickness. Convenient 1:1 mix ratio of hardener to resin.

Durall™ Fine Line

Fast-set, specially formulated tile adhesive with convenient 1:1 mix ratio of hardener to resin. Durall™ Fine Line is available in two-gallon kits which will provide approximately 30 square feet of coverage per kit.

DuraShield 93 High-Temperature Tile Adhesive

A thixotropic gel for use in environments up to 400° F. Provides a tenacious bond to most ceramic, metal, concrete, fiberglass, or wood surfaces. DuraShield 93 is moisture resistant and will even cure under water. Convenient 1:1 mix ratio of hardener to resin. DuraShield 93 is available in two-gallon kits, which will provide approximately 30 square feet of coverage per kit at 1/16” thickness.

Durall™ 10

Our most commonly specified specially formulated tile adhesive used in operating environments up to 250° F. Supplied in two-gallon kits with convenient 1:1 mix ratio providing approximately 30 square feet of coverage per kit.

RTV Silicone 4500

Premium grade, one-component, room-temperature-vulcanizing, and acetoxy-cure silicone sealant and adhesive is ideal for use with our CeraSurf wear tiles in high temperature environments. Operating temperature ranges between -62° F and 350° F with intermittent range to 400° F. Typically used in conjunction with CeraSurf weldable tiles and 1/8” & ¼” thick tiles.

RTV Silicone 6500

Premium grade, one-component, room-temperature-vulcanizing, and acetoxy-cure silicone sealant and adhesive is ideal for use with our wear ceramics in severe-duty environments. Operating temperature ranges between -62° F and 500° F with intermittent range to 650° F. Typically used in conjunction with CeraSurf weldable tiles and 1/8” & ¼” thick tiles.

Supplier's Site

Technical Specifications

  CoorsTek
Product Category Industrial Adhesives
Product Number Durall™
Product Name Adhesives for Ceramic-to-Metal Bonding
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Ceramic; Silicone
Type / Form Gel; Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Epoxylite® - E 8822 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Filled
View Details
Glue, Adhesives, Applicators - S1125-APPLICATOR-ND - DigiKey
Specs
Chemical System Epoxy
View Details
Glues - 561651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Cyanoacrylate
Type / Form Gel
Industry Catplasma Test, Substrate Bonding
View Details
Dymax Multi-Cure 921 UV Curing Adhesive Clear 30 mL MR Syringe - 921 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Viscosity 750 cP
View Details