CoorsTek Ceramic Hot Surface Igniter DuraGlo™ Model 901

Description
CoorsTek DuraGlo™ Igniters are rugged silicon nitride igniters designed to provide outstanding performance in a wide array of operating conditions. DuraGlo™ igniters exceed industry expectations, combining fast heat up with exceptional durability and long life. CoorsTek offers ceramic igniters for hot surface ignition systems in heating applications. These high strength, heat resistant ceramic igniters have become an industry standard in gas heating systems. Their superior materials and rapid heating capabilities provide reliable performance over a long useful life. Applications include: Gas heating systems Ovens/ranges Dryers And more
Description
CoorsTek DuraGlo™ Igniters are rugged silicon nitride igniters designed to provide outstanding performance in a wide array of operating conditions. DuraGlo™ igniters exceed industry expectations, combining fast heat up with exceptional durability and long life. CoorsTek offers ceramic igniters for hot surface ignition systems in heating applications. These high strength, heat resistant ceramic igniters have become an industry standard in gas heating systems. Their superior materials and rapid heating capabilities provide reliable performance over a long useful life. Applications include: Gas heating systems Ovens/ranges Dryers And more
Datasheet
Datasheet Summary
Powered by GS/AI

The CoorsTek DuraGlo,Ñ¢ Model 901 is a high-performance ceramic hot surface igniter designed for reliable ignition in various heating systems. It operates effectively across a wide range of gas-air mixtures and conditions, ensuring positive ignition. The igniter features high physical and thermal strength, making it suitable for demanding applications. This model is compatible with 24 V, 120 V, and 208/240 V control systems, and it has a typical operating temperature range of 2102°F to 2650°F (1150°C to 1455°C) at 120 V. The igniter's steady-state current varies from 0.4 to 5.0 Amps depending on the voltage used. The DuraGlo,Ñ¢ Model 901 is constructed from recrystallized silicon carbide, providing durability and longevity. Standard mounting configurations are available, and the igniter can be customized with lead wire lengths up to 36 inches. It is CSA design certified, ensuring compliance with safety standards. This product is suitable for applications in gas heating systems, ovens, ranges, and dryers.

Datasheet Summary
Powered by GS/AI

The CoorsTek DuraGlo,Ñ¢ Model 901 is a high-performance ceramic hot surface igniter designed for reliable ignition in various heating systems. It operates effectively across a wide range of gas-air mixtures and conditions, ensuring positive ignition. The igniter features high physical and thermal strength, making it suitable for demanding applications. This model is compatible with 24 V, 120 V, and 208/240 V control systems, and it has a typical operating temperature range of 2102°F to 2650°F (1150°C to 1455°C) at 120 V. The igniter's steady-state current varies from 0.4 to 5.0 Amps depending on the voltage used. The DuraGlo,Ñ¢ Model 901 is constructed from recrystallized silicon carbide, providing durability and longevity. Standard mounting configurations are available, and the igniter can be customized with lead wire lengths up to 36 inches. It is CSA design certified, ensuring compliance with safety standards. This product is suitable for applications in gas heating systems, ovens, ranges, and dryers.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Hot Surface Igniter - DuraGlo™ Model 901 - CoorsTek
Golden, CO, USA
Ceramic Hot Surface Igniter
DuraGlo™ Model 901
Ceramic Hot Surface Igniter DuraGlo™ Model 901
CoorsTek DuraGlo™ Igniters are rugged silicon nitride igniters designed to provide outstanding performance in a wide array of operating conditions. DuraGlo™ igniters exceed industry expectations, combining fast heat up with exceptional durability and long life. CoorsTek offers ceramic igniters for hot surface ignition systems in heating applications. These high strength, heat resistant ceramic igniters have become an industry standard in gas heating systems. Their superior materials and rapid heating capabilities provide reliable performance over a long useful life. Applications include: Gas heating systems Ovens/ranges Dryers And more

CoorsTek DuraGlo™ Igniters are rugged silicon nitride igniters designed to provide outstanding performance in a wide array of operating conditions. DuraGlo™ igniters exceed industry expectations, combining fast heat up with exceptional durability and long life.

CoorsTek offers ceramic igniters for hot surface ignition systems in heating applications. These high strength, heat resistant ceramic igniters have become an industry standard in gas heating systems. Their superior materials and rapid heating capabilities provide reliable performance over a long useful life.

Applications include:

  • Gas heating systems
  • Ovens/ranges
  • Dryers
  • And more
Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Igniters
Product Number DuraGlo™ Model 901
Product Name Ceramic Hot Surface Igniter
Unlock Full Specs
to access all available technical data

Similar Products