CoorsTek Ceramic for Total Hip Arthroplasty CeraSurf®

Description
CoorsTek CeraSurf®-p is a state of the art material used for ceramic bearing surfaces in total hip arthroplasty. Comprised of an alumina matrix composite, CeraSurf®-p incorporates advanced toughening mechanisms to improve the performance of the material. CeraSurf®-p is proven to provide excellent wear performance and longevity for acetabular liners and femoral heads. Both biocompatible and stable, CeraSurf®-p offers favorable performance as compared to the leading ceramic material used for bearing surfaces in total hip arthroplasty. CoorsTek Bioceramics offers standard specifications for femoral heads and acetabular liners. CoorsTek also offers custom design and manufacturing capabilities for orthopedic hip implant components. Individual patient needs and requirements will determine the best articulation for total hip arthroplasty. Globally, the three most popular articulations for liner and cup configurations are ceramic-on-ceramic, ceramic-on-polymer, and metal-on-polymer. Combined, >1.4 million ceramic heads and liners are implanted yearly. Toughening Mechanisms CeraSurf®-p alumina matrix composite is comprised of a proprietary blend of alumina and zirconia. The distinct composition of the CeraSurf®-p alumina matrix composite promotes the formation of platelets that enhance the toughness of the material via crack deflection. The homogenous distribution of tetragonal zirconia particles in the composite further increase the toughness via compression of the advancing crack. The microstructure of CeraSurf®-p enhances toughness by two mechanisms: the first mechanism is crack deflection that occurs at the β-Alumina platelets. The second toughening phenomenon is crack suppression, which is promoted by the homogenous distribution of Zirconia particles within the Alumina Matrix. Clinical Use In over seven years of clinical use , CeraSurf®-p femoral heads and liners have performed comparable to competitive ceramic materials in terms of survivorship. Customer Regulatory Certifications and Clearances US FDA 510k clearance for CeraSurf®-p heads in 2016 European CE mark in 2012 ANVISA clearance in Brazil 2011 CoorsTek Bioceramics maintains comprehensive technical files containing technical data and laboratory test results on the biological, mechanical, and tribological properties of the CeraSurf®-p ceramic materials and products for total hip arthroplasty. These files are used to support the regulatory process for device submissions incorporating CeraSurf®-p ceramic femoral heads and acetabular liners. Quality Systems and Certifications CoorsTek Bioceramics offers best in class quality standards and testing procedures. CeraSurf®-p ceramics are manufactured in an ISO 13485 certified facility that is FDA CFR 820 compliant. CeraSurf®-p ceramic femoral heads and acetabular liners undergo strict quality control throughout the manufacturing process, from the preparation of the ceramic material through final testing. Stability and Longevity CoorsTek is a leading global supplier of technical ceramics. Family owned and operated and in continuous operation since 1910, CoorsTek provides high-performance components to virtually every industry. CoorsTek Bioceramics has supplied over 5,500,000 critical implantable ceramic components since 2005 under an ISO 13485 and FDA CFR 820 compliant quality system.
Description
CoorsTek CeraSurf®-p is a state of the art material used for ceramic bearing surfaces in total hip arthroplasty. Comprised of an alumina matrix composite, CeraSurf®-p incorporates advanced toughening mechanisms to improve the performance of the material. CeraSurf®-p is proven to provide excellent wear performance and longevity for acetabular liners and femoral heads. Both biocompatible and stable, CeraSurf®-p offers favorable performance as compared to the leading ceramic material used for bearing surfaces in total hip arthroplasty. CoorsTek Bioceramics offers standard specifications for femoral heads and acetabular liners. CoorsTek also offers custom design and manufacturing capabilities for orthopedic hip implant components. Individual patient needs and requirements will determine the best articulation for total hip arthroplasty. Globally, the three most popular articulations for liner and cup configurations are ceramic-on-ceramic, ceramic-on-polymer, and metal-on-polymer. Combined, >1.4 million ceramic heads and liners are implanted yearly. Toughening Mechanisms CeraSurf®-p alumina matrix composite is comprised of a proprietary blend of alumina and zirconia. The distinct composition of the CeraSurf®-p alumina matrix composite promotes the formation of platelets that enhance the toughness of the material via crack deflection. The homogenous distribution of tetragonal zirconia particles in the composite further increase the toughness via compression of the advancing crack. The microstructure of CeraSurf®-p enhances toughness by two mechanisms: the first mechanism is crack deflection that occurs at the β-Alumina platelets. The second toughening phenomenon is crack suppression, which is promoted by the homogenous distribution of Zirconia particles within the Alumina Matrix. Clinical Use In over seven years of clinical use , CeraSurf®-p femoral heads and liners have performed comparable to competitive ceramic materials in terms of survivorship. Customer Regulatory Certifications and Clearances US FDA 510k clearance for CeraSurf®-p heads in 2016 European CE mark in 2012 ANVISA clearance in Brazil 2011 CoorsTek Bioceramics maintains comprehensive technical files containing technical data and laboratory test results on the biological, mechanical, and tribological properties of the CeraSurf®-p ceramic materials and products for total hip arthroplasty. These files are used to support the regulatory process for device submissions incorporating CeraSurf®-p ceramic femoral heads and acetabular liners. Quality Systems and Certifications CoorsTek Bioceramics offers best in class quality standards and testing procedures. CeraSurf®-p ceramics are manufactured in an ISO 13485 certified facility that is FDA CFR 820 compliant. CeraSurf®-p ceramic femoral heads and acetabular liners undergo strict quality control throughout the manufacturing process, from the preparation of the ceramic material through final testing. Stability and Longevity CoorsTek is a leading global supplier of technical ceramics. Family owned and operated and in continuous operation since 1910, CoorsTek provides high-performance components to virtually every industry. CoorsTek Bioceramics has supplied over 5,500,000 critical implantable ceramic components since 2005 under an ISO 13485 and FDA CFR 820 compliant quality system.

Suppliers

Company
Product
Description
Supplier Links
Ceramic for Total Hip Arthroplasty - CeraSurf® - CoorsTek
Golden, CO, USA
Ceramic for Total Hip Arthroplasty
CeraSurf®
Ceramic for Total Hip Arthroplasty CeraSurf®
CoorsTek CeraSurf®-p is a state of the art material used for ceramic bearing surfaces in total hip arthroplasty. Comprised of an alumina matrix composite, CeraSurf®-p incorporates advanced toughening mechanisms to improve the performance of the material. CeraSurf®-p is proven to provide excellent wear performance and longevity for acetabular liners and femoral heads. Both biocompatible and stable, CeraSurf®-p offers favorable performance as compared to the leading ceramic material used for bearing surfaces in total hip arthroplasty. CoorsTek Bioceramics offers standard specifications for femoral heads and acetabular liners. CoorsTek also offers custom design and manufacturing capabilities for orthopedic hip implant components. Individual patient needs and requirements will determine the best articulation for total hip arthroplasty. Globally, the three most popular articulations for liner and cup configurations are ceramic-on-ceramic, ceramic-on-polymer, and metal-on-polymer. Combined, >1.4 million ceramic heads and liners are implanted yearly. Toughening Mechanisms CeraSurf®-p alumina matrix composite is comprised of a proprietary blend of alumina and zirconia. The distinct composition of the CeraSurf®-p alumina matrix composite promotes the formation of platelets that enhance the toughness of the material via crack deflection. The homogenous distribution of tetragonal zirconia particles in the composite further increase the toughness via compression of the advancing crack. The microstructure of CeraSurf®-p enhances toughness by two mechanisms: the first mechanism is crack deflection that occurs at the β-Alumina platelets. The second toughening phenomenon is crack suppression, which is promoted by the homogenous distribution of Zirconia particles within the Alumina Matrix. Clinical Use In over seven years of clinical use , CeraSurf®-p femoral heads and liners have performed comparable to competitive ceramic materials in terms of survivorship. Customer Regulatory Certifications and Clearances US FDA 510k clearance for CeraSurf®-p heads in 2016 European CE mark in 2012 ANVISA clearance in Brazil 2011 CoorsTek Bioceramics maintains comprehensive technical files containing technical data and laboratory test results on the biological, mechanical, and tribological properties of the CeraSurf®-p ceramic materials and products for total hip arthroplasty. These files are used to support the regulatory process for device submissions incorporating CeraSurf®-p ceramic femoral heads and acetabular liners. Quality Systems and Certifications CoorsTek Bioceramics offers best in class quality standards and testing procedures. CeraSurf®-p ceramics are manufactured in an ISO 13485 certified facility that is FDA CFR 820 compliant. CeraSurf®-p ceramic femoral heads and acetabular liners undergo strict quality control throughout the manufacturing process, from the preparation of the ceramic material through final testing. Stability and Longevity CoorsTek is a leading global supplier of technical ceramics. Family owned and operated and in continuous operation since 1910, CoorsTek provides high-performance components to virtually every industry. CoorsTek Bioceramics has supplied over 5,500,000 critical implantable ceramic components since 2005 under an ISO 13485 and FDA CFR 820 compliant quality system.

CoorsTek CeraSurf®-p is a state of the art material used for ceramic bearing surfaces in total hip arthroplasty. Comprised of an alumina matrix composite, CeraSurf®-p incorporates advanced toughening mechanisms to improve the performance of the material.

CeraSurf®-p is proven to provide excellent wear performance and longevity for acetabular liners and femoral heads. Both biocompatible and stable, CeraSurf®-p offers favorable performance as compared to the leading ceramic material used for bearing surfaces in total hip arthroplasty.

CoorsTek Bioceramics offers standard specifications for femoral heads and acetabular liners. CoorsTek also offers custom design and manufacturing capabilities for orthopedic hip implant components.

Individual patient needs and requirements will determine the best articulation for total hip arthroplasty. Globally, the three most popular articulations for liner and cup configurations are ceramic-on-ceramic, ceramic-on-polymer, and metal-on-polymer. Combined, >1.4 million ceramic heads and liners are implanted yearly.

Toughening Mechanisms

CeraSurf®-p alumina matrix composite is comprised of a proprietary blend of alumina and zirconia. The distinct composition of the CeraSurf®-p alumina matrix composite promotes the formation of platelets that enhance the toughness of the material via crack deflection. The homogenous distribution of tetragonal zirconia particles in the composite further increase the toughness via compression of the advancing crack.

The microstructure of CeraSurf®-p enhances toughness by two mechanisms: the first mechanism is crack deflection that occurs at the β-Alumina platelets. The second toughening phenomenon is crack suppression, which is promoted by the homogenous distribution of Zirconia particles within the Alumina Matrix.

Clinical Use

In over seven years of clinical use , CeraSurf®-p femoral heads and liners have performed comparable to competitive ceramic materials in terms of survivorship.

Customer Regulatory Certifications and Clearances

  • US FDA 510k clearance for CeraSurf®-p heads in 2016
  • European CE mark in 2012
  • ANVISA clearance in Brazil 2011

CoorsTek Bioceramics maintains comprehensive technical files containing technical data and laboratory test results on the biological, mechanical, and tribological properties of the CeraSurf®-p ceramic materials and products for total hip arthroplasty. These files are used to support the regulatory process for device submissions incorporating CeraSurf®-p ceramic femoral heads and acetabular liners.

Quality Systems and Certifications

CoorsTek Bioceramics offers best in class quality standards and testing procedures. CeraSurf®-p ceramics are manufactured in an ISO 13485 certified facility that is FDA CFR 820 compliant. CeraSurf®-p ceramic femoral heads and acetabular liners undergo strict quality control throughout the manufacturing process, from the preparation of the ceramic material through final testing.

Stability and Longevity

CoorsTek is a leading global supplier of technical ceramics. Family owned and operated and in continuous operation since 1910, CoorsTek provides high-performance components to virtually every industry.

CoorsTek Bioceramics has supplied over 5,500,000 critical implantable ceramic components since 2005 under an ISO 13485 and FDA CFR 820 compliant quality system.

Supplier's Site

Technical Specifications

  CoorsTek
Product Category Specialty Ceramics
Product Number CeraSurf®
Product Name Ceramic for Total Hip Arthroplasty
Composition or ASTM/EN Cement Type  Alumina Matrix Composite
Unlock Full Specs
to access all available technical data

Similar Products

White Zirconia Ceramic Welding Pin -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Zirconia
Density 6 g/cc (50.07 lbs/gal)
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Specialty Ceramic Type Silicon Carbide (optional feature); Aluminum Nitride (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details
Zirconia Ceramic Valve Ball and Seat -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Specialty Ceramic Type Zirconia
Applications Abrasion Resistant; Corrosion resistant
Density 5.95 to 6 g/cc (49.66 to 50.07 lbs/gal)
View Details