CoorsTek is a world leader in medical ceramics manufacturing. Our innovative CeraPure™ medical-grade engineered ceramics are designed specifically to meet the stringent demands of medical device applications requiring:
| CoorsTek | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | CeraPure ZTA |
| Product Name | Ceramics for High-Performance Medical Devices |
| Material Type | Alumina-Zirconia |
| Composition | Zirconia Toughened Alumina |
| Applications | Medical |
| Thermal Conductivity | 27 W/m-K (15.6 BTU-ft/hr-ft²-F) |
| CTE | 8.3 µm/m-C (4.61 µin/in-F) |