CoorsTek Ceramics for High-Performance Electrosurgical Devices CeraPure™

Description
CoorsTek provides USP Class VI compliant technical ceramic components and subassembly services to leading electrosurgical instrument manufacturers. See how our advanced ceramic components provide superior stiffness and dielectric strength to help build the medical devices of today and tomorrow. CERAMICS ENGINEERED SPECIFICALLY FOR MEDICAL APPLICATIONS CeraPure technical ceramics are designed to work especially well in electrosurgical device applications requiring: High strength & stiffness Dielectric strength Excellent high-temperature electrical resistivity MEDICAL COMPONENT & DEVICE MANUFACTURING CoorsTek is a world leader in medical ceramic manufacturing, providing advanced ceramic components, and multi-material assemblies and devices to leading electrosurgical device manufacturers with ISO 138485 compliant quality. Our internal capabilities include ceramic injection molding, metallizing, brazing & bonding, and many forming and finishing options for high-volume component and assembly manufacturing.
Datasheet
Description
CoorsTek provides USP Class VI compliant technical ceramic components and subassembly services to leading electrosurgical instrument manufacturers. See how our advanced ceramic components provide superior stiffness and dielectric strength to help build the medical devices of today and tomorrow. CERAMICS ENGINEERED SPECIFICALLY FOR MEDICAL APPLICATIONS CeraPure technical ceramics are designed to work especially well in electrosurgical device applications requiring: High strength & stiffness Dielectric strength Excellent high-temperature electrical resistivity MEDICAL COMPONENT & DEVICE MANUFACTURING CoorsTek is a world leader in medical ceramic manufacturing, providing advanced ceramic components, and multi-material assemblies and devices to leading electrosurgical device manufacturers with ISO 138485 compliant quality. Our internal capabilities include ceramic injection molding, metallizing, brazing & bonding, and many forming and finishing options for high-volume component and assembly manufacturing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramics for High-Performance Electrosurgical Devices - CeraPure™ - CoorsTek
Golden, CO, USA
Ceramics for High-Performance Electrosurgical Devices
CeraPure™
Ceramics for High-Performance Electrosurgical Devices CeraPure™
CoorsTek provides USP Class VI compliant technical ceramic components and subassembly services to leading electrosurgical instrument manufacturers. See how our advanced ceramic components provide superior stiffness and dielectric strength to help build the medical devices of today and tomorrow. CERAMICS ENGINEERED SPECIFICALLY FOR MEDICAL APPLICATIONS CeraPure technical ceramics are designed to work especially well in electrosurgical device applications requiring: High strength & stiffness Dielectric strength Excellent high-temperature electrical resistivity MEDICAL COMPONENT & DEVICE MANUFACTURING CoorsTek is a world leader in medical ceramic manufacturing, providing advanced ceramic components, and multi-material assemblies and devices to leading electrosurgical device manufacturers with ISO 138485 compliant quality. Our internal capabilities include ceramic injection molding, metallizing, brazing & bonding, and many forming and finishing options for high-volume component and assembly manufacturing.

CoorsTek provides USP Class VI compliant technical ceramic components and subassembly services to leading electrosurgical instrument manufacturers. See how our advanced ceramic components provide superior stiffness and dielectric strength to help build the medical devices of today and tomorrow.

CERAMICS ENGINEERED SPECIFICALLY FOR MEDICAL APPLICATIONS

CeraPure technical ceramics are designed to work especially well in electrosurgical device applications requiring:

  • High strength & stiffness
  • Dielectric strength
  • Excellent high-temperature electrical resistivity

MEDICAL COMPONENT & DEVICE MANUFACTURING

CoorsTek is a world leader in medical ceramic manufacturing, providing advanced ceramic components, and multi-material assemblies and devices to leading electrosurgical device manufacturers with ISO 138485 compliant quality. Our internal capabilities include ceramic injection molding, metallizing, brazing & bonding, and many forming and finishing options for high-volume component and assembly manufacturing.

Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Specialty Ceramics
Product Number CeraPure™
Product Name Ceramics for High-Performance Electrosurgical Devices
Specialty Ceramic Type Zirconia
Composition or ASTM/EN Cement Type  Alumina, Zirconia Toughened Alumina, Y2O3 Partially Stabilized Zr
Applications Medical
Thermal Conductivity 2 to 30 W/m-K (1.16 to 17.33 BTU-ft/hr-ft²-F)
CTE 8.2 to 10 µm/m-C (4.56 to 5.56 µin/in-F)
Unlock Full Specs
to access all available technical data

Similar Products

Pyrolytic Boron Nitride (PBN) Crucibles For MBE Chamber -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications molten metal applications, high-vacuum environments
Performance Features Excellent thermal conductivity, High insulation resistance, Resistance to high temperatures, Ultra-high purity
View Details
Customized zirconia ceramic cutter -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Zirconium Oxide Ceramics Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Specialty Ceramic Type Zirconia; Zirconium Phosphate
Shape / Form Custom Shape
Applications Wear resistant parts or tooling
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details