CoorsTek Ceramics for High-Performance Medical Devices CeraPure™ Alumina FG

Description
CoorsTek is a world leader in medical ceramics manufacturing. Our innovative CeraPure™ medical-grade engineered ceramics are designed specifically to meet the stringent demands of medical device applications requiring: Bioinert compatibility USP Class VI compliance High strength & durability Thermal shock resistance Superior chemical resistance Excellent high-temperature electrical resistivity
Datasheet
Description
CoorsTek is a world leader in medical ceramics manufacturing. Our innovative CeraPure™ medical-grade engineered ceramics are designed specifically to meet the stringent demands of medical device applications requiring: Bioinert compatibility USP Class VI compliance High strength & durability Thermal shock resistance Superior chemical resistance Excellent high-temperature electrical resistivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramics for High-Performance Medical Devices - CeraPure™ Alumina FG - CoorsTek
Golden, CO, USA
Ceramics for High-Performance Medical Devices
CeraPure™ Alumina FG
Ceramics for High-Performance Medical Devices CeraPure™ Alumina FG
CoorsTek is a world leader in medical ceramics manufacturing. Our innovative CeraPure™ medical-grade engineered ceramics are designed specifically to meet the stringent demands of medical device applications requiring: Bioinert compatibility USP Class VI compliance High strength & durability Thermal shock resistance Superior chemical resistance Excellent high-temperature electrical resistivity

CoorsTek is a world leader in medical ceramics manufacturing. Our innovative CeraPure™ medical-grade engineered ceramics are designed specifically to meet the stringent demands of medical device applications requiring:

  • Bioinert compatibility
  • USP Class VI compliance
  • High strength & durability
  • Thermal shock resistance
  • Superior chemical resistance
  • Excellent high-temperature electrical resistivity
Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Industrial Ceramic Materials
Product Number CeraPure™ Alumina FG
Product Name Ceramics for High-Performance Medical Devices
Material Type Alumina
Composition Alumina FG
Applications Medical
Thermal Conductivity 27.5 W/m-K (15.89 BTU-ft/hr-ft²-F)
CTE 8.2 µm/m-C (4.56 µin/in-F)
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details