CoorsTek Ceramics for High-Performance Medical Devices CeraPure™ AD-995

Description
CoorsTek is a world leader in medical ceramics manufacturing. Our innovative CeraPure™ medical-grade engineered ceramics are designed specifically to meet the stringent demands of medical device applications requiring: Bioinert compatibility USP Class VI compliance High strength & durability Thermal shock resistance Superior chemical resistance Excellent high-temperature electrical resistivity INJECTION MOLDED MEDICAL CERAMIC COMPONENTS Ideal for volume production of complex, tight-tolerance components, injection molding offers high-strength properties, and tight tolerance control, for a variety of medical applications. USP CLASS VI COMPLIANT MATERIALS CoorsTek offers a broad range of high-performance ceramic materials that meet USP Class VI standards for medical applications. NSF/ANSI 51 CeraPure medical-grade ceramics meet NSF/ANSI 51 standards.
Datasheet
Description
CoorsTek is a world leader in medical ceramics manufacturing. Our innovative CeraPure™ medical-grade engineered ceramics are designed specifically to meet the stringent demands of medical device applications requiring: Bioinert compatibility USP Class VI compliance High strength & durability Thermal shock resistance Superior chemical resistance Excellent high-temperature electrical resistivity INJECTION MOLDED MEDICAL CERAMIC COMPONENTS Ideal for volume production of complex, tight-tolerance components, injection molding offers high-strength properties, and tight tolerance control, for a variety of medical applications. USP CLASS VI COMPLIANT MATERIALS CoorsTek offers a broad range of high-performance ceramic materials that meet USP Class VI standards for medical applications. NSF/ANSI 51 CeraPure medical-grade ceramics meet NSF/ANSI 51 standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramics for High-Performance Medical Devices - CeraPure™ AD-995 - CoorsTek
Golden, CO, USA
Ceramics for High-Performance Medical Devices
CeraPure™ AD-995
Ceramics for High-Performance Medical Devices CeraPure™ AD-995
CoorsTek is a world leader in medical ceramics manufacturing. Our innovative CeraPure™ medical-grade engineered ceramics are designed specifically to meet the stringent demands of medical device applications requiring: Bioinert compatibility USP Class VI compliance High strength & durability Thermal shock resistance Superior chemical resistance Excellent high-temperature electrical resistivity INJECTION MOLDED MEDICAL CERAMIC COMPONENTS Ideal for volume production of complex, tight-tolerance components, injection molding offers high-strength properties, and tight tolerance control, for a variety of medical applications. USP CLASS VI COMPLIANT MATERIALS CoorsTek offers a broad range of high-performance ceramic materials that meet USP Class VI standards for medical applications. NSF/ANSI 51 CeraPure medical-grade ceramics meet NSF/ANSI 51 standards.

CoorsTek is a world leader in medical ceramics manufacturing. Our innovative CeraPure™ medical-grade engineered ceramics are designed specifically to meet the stringent demands of medical device applications requiring:

  • Bioinert compatibility
  • USP Class VI compliance
  • High strength & durability
  • Thermal shock resistance
  • Superior chemical resistance
  • Excellent high-temperature electrical resistivity

INJECTION MOLDED MEDICAL CERAMIC COMPONENTS

Ideal for volume production of complex, tight-tolerance components, injection molding offers high-strength properties, and tight tolerance control, for a variety of medical applications.

USP CLASS VI COMPLIANT MATERIALS

CoorsTek offers a broad range of high-performance ceramic materials that meet USP Class VI standards for medical applications.

NSF/ANSI 51

CeraPure medical-grade ceramics meet NSF/ANSI 51 standards.

Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Industrial Ceramic Materials
Product Number CeraPure™ AD-995
Product Name Ceramics for High-Performance Medical Devices
Material Type Alumina
Composition 99.5% Alumina
Applications Medical
Thermal Conductivity 30 W/m-K (17.33 BTU-ft/hr-ft²-F)
CTE 8.2 µm/m-C (4.56 µin/in-F)
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details