CoorsTek Ceramic Pump Components

Description
CoorsTek Ceramic Plungers Ceramic plungers work exceptionally well for most saltwater, chemical, and metering applications. CoorsTek specially-formulated grades of ceramic allow a standard 8 RMS surface finish — dramatically extending packing life. With a durable stainless-steel core, CoorsTek plungers exhibit extreme corrosion resistance. Ceramic plungers are available in hollow ceramic or solid ceramic designs. When corrosion and abrasion resistance are required and extended packing life is needed, ceramic plungers are unequaled in performance. Contact one of our specialists for specific application information. Packing & Valve Expendables General service 838 plunger packing is composed of nitrile rubber and synthetic fabric and is recommended for service in fresh water, saltwater, propane, butane, gasoline, light or heavy oils, mild chemicals and acids, and most hydraulic fluid applications. Optional packing materials — Additional sizes and materials including style 225 PTFE (polytetrafluoroethy lene), assorted Kevlar® fibers, spring-load packing, and split-ring, die-formed sets are available upon request. Pump Replacement Parts Using advanced materials and manufacturing processes, CoorsTek provides high-performance replacement parts for a large variety of centrifugal pumps.
Datasheet
Description
CoorsTek Ceramic Plungers Ceramic plungers work exceptionally well for most saltwater, chemical, and metering applications. CoorsTek specially-formulated grades of ceramic allow a standard 8 RMS surface finish — dramatically extending packing life. With a durable stainless-steel core, CoorsTek plungers exhibit extreme corrosion resistance. Ceramic plungers are available in hollow ceramic or solid ceramic designs. When corrosion and abrasion resistance are required and extended packing life is needed, ceramic plungers are unequaled in performance. Contact one of our specialists for specific application information. Packing & Valve Expendables General service 838 plunger packing is composed of nitrile rubber and synthetic fabric and is recommended for service in fresh water, saltwater, propane, butane, gasoline, light or heavy oils, mild chemicals and acids, and most hydraulic fluid applications. Optional packing materials — Additional sizes and materials including style 225 PTFE (polytetrafluoroethy lene), assorted Kevlar® fibers, spring-load packing, and split-ring, die-formed sets are available upon request. Pump Replacement Parts Using advanced materials and manufacturing processes, CoorsTek provides high-performance replacement parts for a large variety of centrifugal pumps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Pump Components -  - CoorsTek
Golden, CO, USA
Ceramic Pump Components
Ceramic Pump Components
CoorsTek Ceramic Plungers Ceramic plungers work exceptionally well for most saltwater, chemical, and metering applications. CoorsTek specially-formulated grades of ceramic allow a standard 8 RMS surface finish — dramatically extending packing life. With a durable stainless-steel core, CoorsTek plungers exhibit extreme corrosion resistance. Ceramic plungers are available in hollow ceramic or solid ceramic designs. When corrosion and abrasion resistance are required and extended packing life is needed, ceramic plungers are unequaled in performance. Contact one of our specialists for specific application information. Packing & Valve Expendables General service 838 plunger packing is composed of nitrile rubber and synthetic fabric and is recommended for service in fresh water, saltwater, propane, butane, gasoline, light or heavy oils, mild chemicals and acids, and most hydraulic fluid applications. Optional packing materials — Additional sizes and materials including style 225 PTFE (polytetrafluoroethy lene), assorted Kevlar® fibers, spring-load packing, and split-ring, die-formed sets are available upon request. Pump Replacement Parts Using advanced materials and manufacturing processes, CoorsTek provides high-performance replacement parts for a large variety of centrifugal pumps.

CoorsTek Ceramic Plungers

Ceramic plungers work exceptionally well for most saltwater, chemical, and metering applications. CoorsTek specially-formulated grades of ceramic allow a standard 8 RMS surface finish — dramatically extending packing life.

With a durable stainless-steel core, CoorsTek plungers exhibit extreme corrosion resistance.

Ceramic plungers are available in hollow ceramic or solid ceramic designs.

When corrosion and abrasion resistance are required and extended packing life is needed, ceramic plungers are unequaled in performance. Contact one of our specialists for specific application information.

Packing & Valve Expendables

General service 838 plunger packing is composed of nitrile rubber and synthetic fabric and is recommended for service in fresh water, saltwater, propane, butane, gasoline, light or heavy oils, mild chemicals and acids, and most hydraulic fluid applications.

Optional packing materials — Additional sizes and materials including style 225 PTFE (polytetrafluoroethylene), assorted Kevlar® fibers, spring-load packing, and split-ring, die-formed sets are available upon request.

Pump Replacement Parts

Using advanced materials and manufacturing processes, CoorsTek provides high-performance replacement parts for a large variety of centrifugal pumps.

Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Liquid Handling Pumps
Product Name Ceramic Pump Components
Pump Type Centrifugal Pump; Piston Plunger Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

16A2-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Positive Displacement Pumps - 1218598 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 21.8 psi (15.3 m of Water)
Power Source 230 v
View Details