CoorsTek Ceramic Pulleys For Wire Drawing Equipment

Description
CoorsTek supplies a wide range of low inertia, lightweight pulleys that provide vibration-free performance required for high-speed processing. Pulley flanges are available in plastic materials that are non-conductive, will not corrode, are not affected by most wire drawing solutions, and do not need the frequent maintenance required for phenolic materials. Our bolt-together design pulleys are available with aluminum and plastic flanges along with either CeraSurf Alumina or TTZ ceramic replaceable rings to provide a smooth, wear-resistant surface. In certain applications these pulleys will provide complete electrical insulation. Contact CoorsTek to put our innovative engineering team to work for you. Advanced Technical Ceramic Wire Drawing Components Reduce Wear and Increase Yields Using advanced technical ceramics, CoorsTek helps wire and cable manufacturers reduce costs and improve yields with longer-lasting, higher-performance ceramic wire drawing components. For four decades, CoorsTek has supplied superior quality capstans, pulleys, and rollers for wire drawing — from rod breakdown to ultra-fine wire processing equipment. EXAMPLE COMPONENTS Capstans Guide Rollers Pulleys Specialty components COMMON MATERIALS Dura-Z® Zirconia Alumina 90 Tungsten Carbide
Datasheet
Description
CoorsTek supplies a wide range of low inertia, lightweight pulleys that provide vibration-free performance required for high-speed processing. Pulley flanges are available in plastic materials that are non-conductive, will not corrode, are not affected by most wire drawing solutions, and do not need the frequent maintenance required for phenolic materials. Our bolt-together design pulleys are available with aluminum and plastic flanges along with either CeraSurf Alumina or TTZ ceramic replaceable rings to provide a smooth, wear-resistant surface. In certain applications these pulleys will provide complete electrical insulation. Contact CoorsTek to put our innovative engineering team to work for you. Advanced Technical Ceramic Wire Drawing Components Reduce Wear and Increase Yields Using advanced technical ceramics, CoorsTek helps wire and cable manufacturers reduce costs and improve yields with longer-lasting, higher-performance ceramic wire drawing components. For four decades, CoorsTek has supplied superior quality capstans, pulleys, and rollers for wire drawing — from rod breakdown to ultra-fine wire processing equipment. EXAMPLE COMPONENTS Capstans Guide Rollers Pulleys Specialty components COMMON MATERIALS Dura-Z® Zirconia Alumina 90 Tungsten Carbide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Pulleys For Wire Drawing Equipment -  - CoorsTek
Golden, CO, USA
Ceramic Pulleys For Wire Drawing Equipment
Ceramic Pulleys For Wire Drawing Equipment
CoorsTek supplies a wide range of low inertia, lightweight pulleys that provide vibration-free performance required for high-speed processing. Pulley flanges are available in plastic materials that are non-conductive, will not corrode, are not affected by most wire drawing solutions, and do not need the frequent maintenance required for phenolic materials. Our bolt-together design pulleys are available with aluminum and plastic flanges along with either CeraSurf Alumina or TTZ ceramic replaceable rings to provide a smooth, wear-resistant surface. In certain applications these pulleys will provide complete electrical insulation. Contact CoorsTek to put our innovative engineering team to work for you. Advanced Technical Ceramic Wire Drawing Components Reduce Wear and Increase Yields Using advanced technical ceramics, CoorsTek helps wire and cable manufacturers reduce costs and improve yields with longer-lasting, higher-performance ceramic wire drawing components. For four decades, CoorsTek has supplied superior quality capstans, pulleys, and rollers for wire drawing — from rod breakdown to ultra-fine wire processing equipment. EXAMPLE COMPONENTS Capstans Guide Rollers Pulleys Specialty components COMMON MATERIALS Dura-Z® Zirconia Alumina 90 Tungsten Carbide

CoorsTek supplies a wide range of low inertia, lightweight pulleys that provide vibration-free performance required for high-speed processing. Pulley flanges are available in plastic materials that are non-conductive, will not corrode, are not affected by most wire drawing solutions, and do not need the frequent maintenance required for phenolic materials. Our bolt-together design pulleys are available with aluminum and plastic flanges along with either CeraSurf Alumina or TTZ ceramic replaceable rings to provide a smooth, wear-resistant surface. In certain applications these pulleys will provide complete electrical insulation. Contact CoorsTek to put our innovative engineering team to work for you.

Advanced Technical Ceramic Wire Drawing Components Reduce Wear and Increase Yields

Using advanced technical ceramics, CoorsTek helps wire and cable manufacturers reduce costs and improve yields with longer-lasting, higher-performance ceramic wire drawing components. For four decades, CoorsTek has supplied superior quality capstans, pulleys, and rollers for wire drawing — from rod breakdown to ultra-fine wire processing equipment.

EXAMPLE COMPONENTS

  • Capstans
  • Guide Rollers
  • Pulleys
  • Specialty components

COMMON MATERIALS

  • Dura-Z® Zirconia
  • Alumina 90
  • Tungsten Carbide
Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Drive Rollers and Idler Rollers
Product Name Ceramic Pulleys For Wire Drawing Equipment
Application Process Equipment / Converting
Unlock Full Specs
to access all available technical data

Similar Products

5/8 O.D. All Stainless Steel Idler Mounted on two Ball Bearings - A 7Y 5-IL5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Length/Width 1.75 inch (44.45 mm)
View Details
Guide Rollers (Light-duty) - CTG-BR - Imao-Fixtureworks
Specs
Type Guide Roller
Material Plastic
Length/Width 0.3150 to 0.5906 inch (8 to 15 mm)
View Details
Bearing Covers -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Type Feed Roller
Roll Diameter 0.7500 to 1.5 inch (19.05 to 38.1 mm)
View Details