CoorsTek Ceramic Polycrystalline Tubes and Rods

Description
Utilizing core extrusion and ceramic injection molding technologies developed over decades, CoorsTek manufactures high-quality alumina protection tubes. Using a special drying process after extrusion enables us to produce tubes and rods with the highest accuracy in radial dimensions. By combining high purity alumina with an innovative sintering method it is possible to create highly dense, pore free products with sapphire like properties at a fraction of the cost. APPLICATIONS Polycrystalline sapphire caps are applicable in aggressive environments and/or at high temperatures where standard ceramics or metal tubes do not meet material sustainability requirements. Application areas include: Chemistry labs Glass Oil refineries Other laboratories CoorsTek polycrystalline sapphire caps are competitive with other sapphire tubes and are a reliable substitution for ceramic tubes that are not resistant against chemical diffusion, offering much higher durability for thermocouple protection. Even small diameter tubes are strong and highly temperature resistant. Sets can consist of an outer one-sided sealed protective tube and one or more inner capillaries used for electrical insulation of branches of the thermocouple.
Description
Utilizing core extrusion and ceramic injection molding technologies developed over decades, CoorsTek manufactures high-quality alumina protection tubes. Using a special drying process after extrusion enables us to produce tubes and rods with the highest accuracy in radial dimensions. By combining high purity alumina with an innovative sintering method it is possible to create highly dense, pore free products with sapphire like properties at a fraction of the cost. APPLICATIONS Polycrystalline sapphire caps are applicable in aggressive environments and/or at high temperatures where standard ceramics or metal tubes do not meet material sustainability requirements. Application areas include: Chemistry labs Glass Oil refineries Other laboratories CoorsTek polycrystalline sapphire caps are competitive with other sapphire tubes and are a reliable substitution for ceramic tubes that are not resistant against chemical diffusion, offering much higher durability for thermocouple protection. Even small diameter tubes are strong and highly temperature resistant. Sets can consist of an outer one-sided sealed protective tube and one or more inner capillaries used for electrical insulation of branches of the thermocouple.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Polycrystalline Tubes and Rods -  - CoorsTek
Golden, CO, USA
Ceramic Polycrystalline Tubes and Rods
Ceramic Polycrystalline Tubes and Rods
Utilizing core extrusion and ceramic injection molding technologies developed over decades, CoorsTek manufactures high-quality alumina protection tubes. Using a special drying process after extrusion enables us to produce tubes and rods with the highest accuracy in radial dimensions. By combining high purity alumina with an innovative sintering method it is possible to create highly dense, pore free products with sapphire like properties at a fraction of the cost. APPLICATIONS Polycrystalline sapphire caps are applicable in aggressive environments and/or at high temperatures where standard ceramics or metal tubes do not meet material sustainability requirements. Application areas include: Chemistry labs Glass Oil refineries Other laboratories CoorsTek polycrystalline sapphire caps are competitive with other sapphire tubes and are a reliable substitution for ceramic tubes that are not resistant against chemical diffusion, offering much higher durability for thermocouple protection. Even small diameter tubes are strong and highly temperature resistant. Sets can consist of an outer one-sided sealed protective tube and one or more inner capillaries used for electrical insulation of branches of the thermocouple.

Utilizing core extrusion and ceramic injection molding technologies developed over decades, CoorsTek manufactures high-quality alumina protection tubes. Using a special drying process after extrusion enables us to produce tubes and rods with the highest accuracy in radial dimensions. By combining high purity alumina with an innovative sintering method it is possible to create highly dense, pore free products with sapphire like properties at a fraction of the cost.

APPLICATIONS

Polycrystalline sapphire caps are applicable in aggressive environments and/or at high temperatures where standard ceramics or metal tubes do not meet material sustainability requirements. Application areas include:

  • Chemistry labs
  • Glass
  • Oil refineries
  • Other laboratories

CoorsTek polycrystalline sapphire caps are competitive with other sapphire tubes and are a reliable substitution for ceramic tubes that are not resistant against chemical diffusion, offering much higher durability for thermocouple protection. Even small diameter tubes are strong and highly temperature resistant.

Sets can consist of an outer one-sided sealed protective tube and one or more inner capillaries used for electrical insulation of branches of the thermocouple.

Supplier's Site

Technical Specifications

  CoorsTek
Product Category Industrial Ceramic Materials
Product Name Ceramic Polycrystalline Tubes and Rods
Material Type Alumina
Composition 99.9%Alumina
Shape / Form Rod; Tube
Applications Chemical or material processing; Glass, Oil Refineries, Laboratories
Length 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details