The leading manufacturer of ceramic can tooling materials, CoorsTek is internationally recognized as a leader in the development and use of ceramic technology. In fact, CoorsTek and Coors Brewing jointly invented the two-piece aluminum beverage can in 1959. Manufactured in state-of-the-art facilities, our advanced ceramic canning tool components increase yields, improve quality, and extend machine life in can making plants worldwide.
CoorsTek ceramics offer high hardness, corrosion resistance, and thermal management to provide superior performance and life in a variety of tooling applications including:
| CoorsTek | |
|---|---|
| Product Category | Specialty Ceramics |
| Product Name | Ceramic Can Tooling Components |
| Specialty Ceramic Type | Zirconia |
| Applications | Wear resistant parts or tooling |
| Thermal Conductivity | 2.2 to 27 W/m-K (1.27 to 15.6 BTU-ft/hr-ft²-F) |
| CTE | 8.3 to 10.3 µm/m-C (4.61 to 5.72 µin/in-F) |