CoorsTek Ceramic Joint Reconstruction Implants Bioceramics

Description
Technical ceramics are the ideal material for orthopedic reconstruction and other bioimplantable devices, combining high-strength and low-weight with inherent biocompatibility. In combination with numerous material properties that can be manipulated and leveraged to meet the needs of the individual application, technical ceramics contribute to improved implant longevity and patient outcomes. CoorsTek Bioceramics manufactures a variety of technical ceramic components for medical implant applications, including femoral heads and acetabular liners for total hip arthroplasty, brachytherapy device components, neuro/cardio implant device components, cervical and spinal implant components and NeoBone™ ceramic bone filler*. CoorsTek Bioceramics also excels at manufacturing custom components for implantable devices. Each CoorsTek Bioceramics ceramic implant component is manufactured at an FDA registered facility under an ISO 13485 certification utilizing state of the art manufacturing methods and equipment. Since 2005, CoorsTek Bioceramics has supplied over 5.5 million implantable components.
Description
Technical ceramics are the ideal material for orthopedic reconstruction and other bioimplantable devices, combining high-strength and low-weight with inherent biocompatibility. In combination with numerous material properties that can be manipulated and leveraged to meet the needs of the individual application, technical ceramics contribute to improved implant longevity and patient outcomes. CoorsTek Bioceramics manufactures a variety of technical ceramic components for medical implant applications, including femoral heads and acetabular liners for total hip arthroplasty, brachytherapy device components, neuro/cardio implant device components, cervical and spinal implant components and NeoBone™ ceramic bone filler*. CoorsTek Bioceramics also excels at manufacturing custom components for implantable devices. Each CoorsTek Bioceramics ceramic implant component is manufactured at an FDA registered facility under an ISO 13485 certification utilizing state of the art manufacturing methods and equipment. Since 2005, CoorsTek Bioceramics has supplied over 5.5 million implantable components.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Joint Reconstruction Implants - Bioceramics - CoorsTek
Golden, CO, USA
Ceramic Joint Reconstruction Implants
Bioceramics
Ceramic Joint Reconstruction Implants Bioceramics
Technical ceramics are the ideal material for orthopedic reconstruction and other bioimplantable devices, combining high-strength and low-weight with inherent biocompatibility. In combination with numerous material properties that can be manipulated and leveraged to meet the needs of the individual application, technical ceramics contribute to improved implant longevity and patient outcomes. CoorsTek Bioceramics manufactures a variety of technical ceramic components for medical implant applications, including femoral heads and acetabular liners for total hip arthroplasty, brachytherapy device components, neuro/cardio implant device components, cervical and spinal implant components and NeoBone™ ceramic bone filler*. CoorsTek Bioceramics also excels at manufacturing custom components for implantable devices. Each CoorsTek Bioceramics ceramic implant component is manufactured at an FDA registered facility under an ISO 13485 certification utilizing state of the art manufacturing methods and equipment. Since 2005, CoorsTek Bioceramics has supplied over 5.5 million implantable components.

Technical ceramics are the ideal material for orthopedic reconstruction and other bioimplantable devices, combining high-strength and low-weight with inherent biocompatibility. In combination with numerous material properties that can be manipulated and leveraged to meet the needs of the individual application, technical ceramics contribute to improved implant longevity and patient outcomes.

CoorsTek Bioceramics manufactures a variety of technical ceramic components for medical implant applications, including femoral heads and acetabular liners for total hip arthroplasty, brachytherapy device components, neuro/cardio implant device components, cervical and spinal implant components and NeoBone™ ceramic bone filler*. CoorsTek Bioceramics also excels at manufacturing custom components for implantable devices.

Each CoorsTek Bioceramics ceramic implant component is manufactured at an FDA registered facility under an ISO 13485 certification utilizing state of the art manufacturing methods and equipment. Since 2005, CoorsTek Bioceramics has supplied over 5.5 million implantable components.

Supplier's Site

Technical Specifications

  CoorsTek
Product Category Industrial Ceramic Materials
Product Number Bioceramics
Product Name Ceramic Joint Reconstruction Implants
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details