CoorsTek Thin-Film Ceramic Electronic Substrate ADS-996

Description
CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Contact CoorsTek to help you design a specific thin-film substrate for your application, or download our Design Guide. Why Ceramic Thin-Film Substrates? Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades. ADS-996 THIN-FILM SUBSTRATES CoorsTek ADS-996 alumina substrates are a workhorse for most thin-film electronics applications.
Description
CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Contact CoorsTek to help you design a specific thin-film substrate for your application, or download our Design Guide. Why Ceramic Thin-Film Substrates? Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades. ADS-996 THIN-FILM SUBSTRATES CoorsTek ADS-996 alumina substrates are a workhorse for most thin-film electronics applications.
Datasheet
Datasheet Summary
Powered by GS/AI

CoorsTek ADS-996 thin-film ceramic electronic substrate is designed for high reliability in various thin-film electronics applications. It features a smooth surface finish that enhances fine-line resolution and spacing, making it suitable for ultra-fine line geometries. The substrate is available in standard thicknesses ranging from 0.127 mm to 1.524 mm and can be customized to meet specific project requirements. With a flexural strength of 620 MPa and a dielectric strength of 600 kV/mm, the ADS-996 substrate provides robust performance under demanding conditions. Its high volume resistivity of over 10^14 Ω-cm at 25 °C ensures excellent electrical insulation. This substrate is a reliable choice for engineers seeking a workhorse solution for thin-film applications.

Datasheet Summary
Powered by GS/AI

CoorsTek ADS-996 thin-film ceramic electronic substrate is designed for high reliability in various thin-film electronics applications. It features a smooth surface finish that enhances fine-line resolution and spacing, making it suitable for ultra-fine line geometries. The substrate is available in standard thicknesses ranging from 0.127 mm to 1.524 mm and can be customized to meet specific project requirements. With a flexural strength of 620 MPa and a dielectric strength of 600 kV/mm, the ADS-996 substrate provides robust performance under demanding conditions. Its high volume resistivity of over 10^14 Ω-cm at 25 °C ensures excellent electrical insulation. This substrate is a reliable choice for engineers seeking a workhorse solution for thin-film applications.

Suppliers

Company
Product
Description
Supplier Links
Thin-Film Ceramic Electronic Substrate - ADS-996 - CoorsTek
Golden, CO, USA
Thin-Film Ceramic Electronic Substrate
ADS-996
Thin-Film Ceramic Electronic Substrate ADS-996
CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Contact CoorsTek to help you design a specific thin-film substrate for your application, or download our Design Guide. Why Ceramic Thin-Film Substrates? Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades. ADS-996 THIN-FILM SUBSTRATES CoorsTek ADS-996 alumina substrates are a workhorse for most thin-film electronics applications.

CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Contact CoorsTek to help you design a specific thin-film substrate for your application, or download our Design Guide.

Why Ceramic Thin-Film Substrates?

Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades.

ADS-996 THIN-FILM SUBSTRATES

CoorsTek ADS-996 alumina substrates are a workhorse for most thin-film electronics applications.

Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Industrial Ceramic Materials
Product Number ADS-996
Product Name Thin-Film Ceramic Electronic Substrate
Material Type Alumina
Composition 99.6% Alumina
Applications Electronics or semiconductors
Thermal Conductivity 26.6 W/m-K (15.37 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); SpecialtyMaterial (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details