CoorsTek Thin-Film Ceramic Electronic Substrate ADS-995

Description
CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Contact CoorsTek to help you design a specific thin-film substrate for your application, or download our Design Guide. Why Ceramic Thin-Film Substrates? Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades. ADS-995 THIN-FILM SUBSTRATES Our ADS-995 alumina substrates are an economical alternative for less-demanding thin-film applications.
Datasheet
Description
CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Contact CoorsTek to help you design a specific thin-film substrate for your application, or download our Design Guide. Why Ceramic Thin-Film Substrates? Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades. ADS-995 THIN-FILM SUBSTRATES Our ADS-995 alumina substrates are an economical alternative for less-demanding thin-film applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin-Film Ceramic Electronic Substrate - ADS-995 - CoorsTek
Golden, CO, USA
Thin-Film Ceramic Electronic Substrate
ADS-995
Thin-Film Ceramic Electronic Substrate ADS-995
CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Contact CoorsTek to help you design a specific thin-film substrate for your application, or download our Design Guide. Why Ceramic Thin-Film Substrates? Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades. ADS-995 THIN-FILM SUBSTRATES Our ADS-995 alumina substrates are an economical alternative for less-demanding thin-film applications.

CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Contact CoorsTek to help you design a specific thin-film substrate for your application, or download our Design Guide.

Why Ceramic Thin-Film Substrates?

Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades.

ADS-995 THIN-FILM SUBSTRATES

Our ADS-995 alumina substrates are an economical alternative for less-demanding thin-film applications.

Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Industrial Ceramic Materials
Product Number ADS-995
Product Name Thin-Film Ceramic Electronic Substrate
Material Type Alumina
Composition 99.5% Alumina
Applications Electronics or semiconductors
Thermal Conductivity 25.5 W/m-K (14.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details