CoorsTek Thick-Film Ceramic Electronic Substrates ADOS-90R

Description
CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates? Alumina is the material of choice for most thick-film ceramic substrates — delivering durable, cost-effective performance for hybrid electronic circuits with proven reliability. CoorsTek has engineered different grades, formulations, and thicknesses to provide an optimal fit for a variety of applications. ALUMINA THICK-FILM SUBSTRATES CoorsTek ADS-96R thick-film alumina substrates are the standard, particularly well suited for small-geometry, high-resistance circuitry — engineered to minimize resistivity variation and maximize aged adhesion.
Description
CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates? Alumina is the material of choice for most thick-film ceramic substrates — delivering durable, cost-effective performance for hybrid electronic circuits with proven reliability. CoorsTek has engineered different grades, formulations, and thicknesses to provide an optimal fit for a variety of applications. ALUMINA THICK-FILM SUBSTRATES CoorsTek ADS-96R thick-film alumina substrates are the standard, particularly well suited for small-geometry, high-resistance circuitry — engineered to minimize resistivity variation and maximize aged adhesion.
Datasheet
Datasheet Summary
Powered by GS/AI

CoorsTek ADOS-90R is a thick-film ceramic electronic substrate specifically designed to block light transmittance, making it suitable for light-sensitive semiconductor devices. This substrate is formulated to absorb stray light, enhancing performance in applications where light interference is a concern. The ADOS-90R features a thickness range from 0.381 mm (0.015") to 2.54 mm (0.100") and is available in standard and custom sizes. It exhibits a flexural strength of 400 MPa (58 kpsi) and a thermal conductivity of 31 W/m-K at 20 °C. The substrate also has a high volume resistivity of over 10^14 Ω-cm at 25 °C, ensuring reliable electrical insulation. This product is ideal for engineers looking for durable and economical solutions in thick-film electronics, particularly in applications requiring opaque substrates.

Datasheet Summary
Powered by GS/AI

CoorsTek ADOS-90R is a thick-film ceramic electronic substrate specifically designed to block light transmittance, making it suitable for light-sensitive semiconductor devices. This substrate is formulated to absorb stray light, enhancing performance in applications where light interference is a concern. The ADOS-90R features a thickness range from 0.381 mm (0.015") to 2.54 mm (0.100") and is available in standard and custom sizes. It exhibits a flexural strength of 400 MPa (58 kpsi) and a thermal conductivity of 31 W/m-K at 20 °C. The substrate also has a high volume resistivity of over 10^14 Ω-cm at 25 °C, ensuring reliable electrical insulation. This product is ideal for engineers looking for durable and economical solutions in thick-film electronics, particularly in applications requiring opaque substrates.

Suppliers

Company
Product
Description
Supplier Links
Thick-Film Ceramic Electronic Substrates - ADOS-90R - CoorsTek
Golden, CO, USA
Thick-Film Ceramic Electronic Substrates
ADOS-90R
Thick-Film Ceramic Electronic Substrates ADOS-90R
CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates? Alumina is the material of choice for most thick-film ceramic substrates — delivering durable, cost-effective performance for hybrid electronic circuits with proven reliability. CoorsTek has engineered different grades, formulations, and thicknesses to provide an optimal fit for a variety of applications. ALUMINA THICK-FILM SUBSTRATES CoorsTek ADS-96R thick-film alumina substrates are the standard, particularly well suited for small-geometry, high-resistance circuitry — engineered to minimize resistivity variation and maximize aged adhesion.

CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics.

Why Ceramic Thick-Film Substrates?

Alumina is the material of choice for most thick-film ceramic substrates — delivering durable, cost-effective performance for hybrid electronic circuits with proven reliability. CoorsTek has engineered different grades, formulations, and thicknesses to provide an optimal fit for a variety of applications.

ALUMINA THICK-FILM SUBSTRATES

CoorsTek ADS-96R thick-film alumina substrates are the standard, particularly well suited for small-geometry, high-resistance circuitry — engineered to minimize resistivity variation and maximize aged adhesion.

Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Industrial Ceramic Materials
Product Number ADOS-90R
Product Name Thick-Film Ceramic Electronic Substrates
Material Type Alumina
Composition 91% Alumina
Applications Electronics or semiconductors
Thermal Conductivity 13 W/m-K (7.51 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details