CoorsTek Thick-Film Ceramic Electronic Substrates ADOS-90R

Description
CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates? ALUMINA Alumina is the material of choice for most thick-film ceramic substrates — delivering durable, cost-effective performance for hybrid electronic circuits with proven reliability. CoorsTek has engineered different grades, formulations, and thicknesses to provide an optimal fit for a variety of applications. ALUMINA THICK-FILM SUBSTRATES CoorsTek ADS-96R thick-film alumina substrates are the standard, particularly well suited for small-geometry, high-resistance circuitry — engineered to minimize resistivity variation and maximize aged adhesion. DURASTRATE™ THICK-FILM SUBSTRATES DuraStrate thick-film substrates use exclusive CoorsTek ADSR-96R fine-grained alumina which delivers a >20% increase in strength — particularly useful for substrates 0.5 mm (0.020") or thinner. OPAQUE THICK-FILM SUBSTRATES For light-sensitive semiconductor device applications, use CoorsTek opaque ADOS-90R alumina material — formulated specifically to block light transmittance and absorb stray light.
Description
CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates? ALUMINA Alumina is the material of choice for most thick-film ceramic substrates — delivering durable, cost-effective performance for hybrid electronic circuits with proven reliability. CoorsTek has engineered different grades, formulations, and thicknesses to provide an optimal fit for a variety of applications. ALUMINA THICK-FILM SUBSTRATES CoorsTek ADS-96R thick-film alumina substrates are the standard, particularly well suited for small-geometry, high-resistance circuitry — engineered to minimize resistivity variation and maximize aged adhesion. DURASTRATE™ THICK-FILM SUBSTRATES DuraStrate thick-film substrates use exclusive CoorsTek ADSR-96R fine-grained alumina which delivers a >20% increase in strength — particularly useful for substrates 0.5 mm (0.020") or thinner. OPAQUE THICK-FILM SUBSTRATES For light-sensitive semiconductor device applications, use CoorsTek opaque ADOS-90R alumina material — formulated specifically to block light transmittance and absorb stray light.
Datasheet
Datasheet Summary
Powered by GS/AI

CoorsTek ADOS-90R is an opaque thick-film ceramic substrate specifically designed to block light transmittance and absorb stray light, making it suitable for light-sensitive semiconductor devices. This substrate is formulated to provide durable and economical performance for hybrid integrated circuits, surface mount devices, and sensors. The ADOS-90R is part of CoorsTek's extensive range of thick-film substrates, which are engineered to minimize resistor variation and enhance aged adhesion. It is available in various standard and custom sizes, thicknesses, and shapes, allowing for flexibility in design and application.

Datasheet Summary
Powered by GS/AI

CoorsTek ADOS-90R is an opaque thick-film ceramic substrate specifically designed to block light transmittance and absorb stray light, making it suitable for light-sensitive semiconductor devices. This substrate is formulated to provide durable and economical performance for hybrid integrated circuits, surface mount devices, and sensors. The ADOS-90R is part of CoorsTek's extensive range of thick-film substrates, which are engineered to minimize resistor variation and enhance aged adhesion. It is available in various standard and custom sizes, thicknesses, and shapes, allowing for flexibility in design and application.

Suppliers

Company
Product
Description
Supplier Links
Thick-Film Ceramic Electronic Substrates - ADOS-90R - CoorsTek
Golden, CO, USA
Thick-Film Ceramic Electronic Substrates
ADOS-90R
Thick-Film Ceramic Electronic Substrates ADOS-90R
CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates? ALUMINA Alumina is the material of choice for most thick-film ceramic substrates — delivering durable, cost-effective performance for hybrid electronic circuits with proven reliability. CoorsTek has engineered different grades, formulations, and thicknesses to provide an optimal fit for a variety of applications. ALUMINA THICK-FILM SUBSTRATES CoorsTek ADS-96R thick-film alumina substrates are the standard, particularly well suited for small-geometry, high-resistance circuitry — engineered to minimize resistivity variation and maximize aged adhesion. DURASTRATE™ THICK-FILM SUBSTRATES DuraStrate thick-film substrates use exclusive CoorsTek ADSR-96R fine-grained alumina which delivers a >20% increase in strength — particularly useful for substrates 0.5 mm (0.020") or thinner. OPAQUE THICK-FILM SUBSTRATES For light-sensitive semiconductor device applications, use CoorsTek opaque ADOS-90R alumina material — formulated specifically to block light transmittance and absorb stray light.

CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics.

Why Ceramic Thick-Film Substrates?

ALUMINA

Alumina is the material of choice for most thick-film ceramic substrates — delivering durable, cost-effective performance for hybrid electronic circuits with proven reliability. CoorsTek has engineered different grades, formulations, and thicknesses to provide an optimal fit for a variety of applications.

ALUMINA THICK-FILM SUBSTRATES

CoorsTek ADS-96R thick-film alumina substrates are the standard, particularly well suited for small-geometry, high-resistance circuitry — engineered to minimize resistivity variation and maximize aged adhesion.

DURASTRATE™ THICK-FILM SUBSTRATES

DuraStrate thick-film substrates use exclusive CoorsTek ADSR-96R fine-grained alumina which delivers a >20% increase in strength — particularly useful for substrates 0.5 mm (0.020") or thinner.

OPAQUE THICK-FILM SUBSTRATES

For light-sensitive semiconductor device applications, use CoorsTek opaque ADOS-90R alumina material — formulated specifically to block light transmittance and absorb stray light.

Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Number ADOS-90R
Product Name Thick-Film Ceramic Electronic Substrates
Materials Ceramic Material
Unlock Full Specs
to access all available technical data

Similar Products

Copper Clad Boards - 4539057 - RS Components, Ltd.
Specs
Type Rigid
Materials Copper Foil; Synthetic resin bonded paper
Thickness 0.0630 inches (1.6 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Type Film / Flexible
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Advanced Printed Electronics -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details