Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel, Silicone Rubber and FEP. Perfect for custom cable assemblies, wire harness or for common lead wire applications, Cooner Wire’s original series’ of Ultra Flexible Hookup Wire excels in applications where superior quality, high flexibility, long flex-life and miniaturization are required.
| Cooner Wire Company | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | NEF 28-4044 |
| Product Name | Extra Flexible PVC Lead Wire |
| Rated Voltage | 600 volts |
| Nominal Diameter | 0.0350 inch (0.8890 mm) |
| Rated Temperature | 105 C (221 F) |
| Wire Insulation | Polyvinyl Chloride |