Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.
| Cooner Wire Company | |
|---|---|
| Product Category | Bare Conductor Wire and Cable |
| Product Number | NE 6136 |
| Product Name | Flat Braided Wire |
| Conductor Type | Flat Braid |
| Cable Conductor | Copper and Copper Alloys |
| Conductor Weight | 4.76E-4 lbs/ft (7.09E-4 g/mm) |