Cooner Wire’s series of mini coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from 42 AWG mini coax to 26 AWG mini coax. Highly flexible braided and spiral shields combined with thin wall insulating technology work together to provide small diameter, silicone insulated wire, FEP insulated wire and PVC insulated wire versions of our Mini Coax. The CW2040 series is available in 50 OHM, 75 OHM and 100 OHM and range in size from 26 AWG to 36 AWG. Additional sizes as well as twinax constructions are also available from 18 AWG to 42 AWG. Precision termination, over molding and other additional processing of our mini coax is also available. We invite your inquiry.
| Cooner Wire Company | |
|---|---|
| Product Category | Coaxial Cables and Triaxial Cables |
| Product Number | CW2040-3075 SR |
| Product Name | Silver Plated Mini Coaxial Cable |
| Product Category | Cable |