We’ve created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire’s original series of Flexible Power Cable provides exceptional flexibility making power distribution easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire’s Flexible Power Cable is supplied in bulk wire or in custom cable assemblies. Flexible Flat Power Cable and flat braided ground strap is also available and perfect for routing in compact, low profile spaces.
| Cooner Wire Company | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | CW 5361-10 |
| Product Name | PVC Flexible Power Cable |
| Standards / Approvals | CSA Mark; UL Recognized Component Mark (US and Canadian) |
| Rated Voltage | 0.6000 kilovolts |
| Rated Amperage | 95 amps |
| Rated Temperature | 105 C (221 F) |