Conviron Plant Growth Lighting Systems L Series

Description
The T8 form factor allows the L-series products to be installed in fluorescent tube fixtures without modification (fixtures with a magnetic ballast). Other installation options are cost effective, easy to install end caps with IP64 rating for e.g. testing purposes. L-series fixtures are available in T8 standard lengths (120 and 150 cm). Typical applications: Plant factory/multilayer, growth chambers Light intensity in typical applications: 20—150 μmol/m2/s Available spectra: AP67, AP673, G2
Description
The T8 form factor allows the L-series products to be installed in fluorescent tube fixtures without modification (fixtures with a magnetic ballast). Other installation options are cost effective, easy to install end caps with IP64 rating for e.g. testing purposes. L-series fixtures are available in T8 standard lengths (120 and 150 cm). Typical applications: Plant factory/multilayer, growth chambers Light intensity in typical applications: 20—150 μmol/m2/s Available spectra: AP67, AP673, G2

Suppliers

Company
Product
Description
Supplier Links
Plant Growth Lighting Systems - L Series - Conviron
Winnipeg, Manitoba, Canada
Plant Growth Lighting Systems
L Series
Plant Growth Lighting Systems L Series
The T8 form factor allows the L-series products to be installed in fluorescent tube fixtures without modification (fixtures with a magnetic ballast). Other installation options are cost effective, easy to install end caps with IP64 rating for e.g. testing purposes. L-series fixtures are available in T8 standard lengths (120 and 150 cm). Typical applications: Plant factory/multilayer, growth chambers Light intensity in typical applications: 20—150 μmol/m2/s Available spectra: AP67, AP673, G2

The T8 form factor allows the L-series products to be installed in fluorescent tube fixtures without modification (fixtures with a magnetic ballast). Other installation options are cost effective, easy to install end caps with IP64 rating for e.g. testing purposes. L-series fixtures are available in T8 standard lengths (120 and 150 cm).

  • Typical applications: Plant factory/multilayer, growth chambers
  • Light intensity in typical applications: 20—150 μmol/m2/s
  • Available spectra: AP67, AP673, G2
Supplier's Site

Technical Specifications

  Conviron
Product Category Lighting Fixtures
Product Number L Series
Product Name Plant Growth Lighting Systems
Application Industrial; Plant Growth
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details