ControlAir LLC Regulator/Coalescing Filter Combo FA12

Description
Oil free air for critical applications The FA12 Filter Regulator/Coalescing Filter Combo comes in one convenient piggy-back assembly. The high performance regulator provides filtration to 5 micron while the coalescing filter provides further filtration of 0.3 or 0.01 micron. Polycarbonate bowls allow for visual indication of the filtered liquid leve. The quick release locks on the drain bowls allow for fast and easy replacement of the filter elements.
Datasheet
Description
Oil free air for critical applications The FA12 Filter Regulator/Coalescing Filter Combo comes in one convenient piggy-back assembly. The high performance regulator provides filtration to 5 micron while the coalescing filter provides further filtration of 0.3 or 0.01 micron. Polycarbonate bowls allow for visual indication of the filtered liquid leve. The quick release locks on the drain bowls allow for fast and easy replacement of the filter elements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Regulator/Coalescing Filter Combo - FA12 - ControlAir LLC
Amherst, NH, USA
Regulator/Coalescing Filter Combo
FA12
Regulator/Coalescing Filter Combo FA12
Oil free air for critical applications The FA12 Filter Regulator/Coalescing Filter Combo comes in one convenient piggy-back assembly. The high performance regulator provides filtration to 5 micron while the coalescing filter provides further filtration of 0.3 or 0.01 micron. Polycarbonate bowls allow for visual indication of the filtered liquid leve. The quick release locks on the drain bowls allow for fast and easy replacement of the filter elements.

Oil free air for critical applications

The FA12 Filter Regulator/Coalescing Filter Combo comes in one convenient piggy-back assembly. The high performance regulator provides filtration to 5 micron while the coalescing filter provides further filtration of 0.3 or 0.01 micron. Polycarbonate bowls allow for visual indication of the filtered liquid leve. The quick release locks on the drain bowls allow for fast and easy replacement of the filter elements.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Compressed Air Filters
Product Number FA12
Product Name Regulator/Coalescing Filter Combo
Filter Type Coalescing
Connection 1/8" NPT; 1/4" NPT
Dimensions & Weight Weight: 0.80 oz
Filter Size 0.0100 to 0.3000 microns (0.0100 to 0.3000 micrometers)
Maximum Volume 46.0 SCFM (78.19 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Male Thread to Female Thread, Sintered Filter - CF - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
Compressed air filter - LF-1/2-D-MIDI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Maximum Volume 105.9 SCFM (180 m³/hr)
View Details
Fine Screen Breathers - 10-32 UNF Connections - QSB-20-BR - O'Keefe Controls Co.
Specs
Connection Other NPT
Filter Size 100 microns (100 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details