ControlAir LLC Multifunction Supply Manifold Type 925 438-544-005

Description
The Type-900X I/P, E/P transducer converts an electrical signal (current or voltage) to a proportional pneumatic output. Utilizing closed-loop pressure feedback circuitry, it provides precise, stable pressure outputs to final control elements. Immunity to vibration effects or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for demanding applications. The compact housing, accessible ports and easy adjustments make it perfect for constrained spaces. An integral volume booster provides high flow capacity, increasing control speed in critical applications.
Datasheet
Description
The Type-900X I/P, E/P transducer converts an electrical signal (current or voltage) to a proportional pneumatic output. Utilizing closed-loop pressure feedback circuitry, it provides precise, stable pressure outputs to final control elements. Immunity to vibration effects or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for demanding applications. The compact housing, accessible ports and easy adjustments make it perfect for constrained spaces. An integral volume booster provides high flow capacity, increasing control speed in critical applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Supply Manifold Type 925 - 438-544-005 - ControlAir LLC
Amherst, NH, USA
Multifunction Supply Manifold Type 925
438-544-005
Multifunction Supply Manifold Type 925 438-544-005
The Type-900X I/P, E/P transducer converts an electrical signal (current or voltage) to a proportional pneumatic output. Utilizing closed-loop pressure feedback circuitry, it provides precise, stable pressure outputs to final control elements. Immunity to vibration effects or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for demanding applications. The compact housing, accessible ports and easy adjustments make it perfect for constrained spaces. An integral volume booster provides high flow capacity, increasing control speed in critical applications.

The Type-900X I/P, E/P transducer
converts an electrical signal (current
or voltage) to a proportional pneumatic
output. Utilizing closed-loop pressure
feedback circuitry, it provides precise,
stable pressure outputs to final control
elements. Immunity to vibration effects
or mounting position, high tolerance
to impure air, and low air consumption
make this unit ideal for demanding
applications. The compact housing,
accessible ports and easy adjustments
make it perfect for constrained
spaces. An integral volume booster
provides high flow capacity, increasing
control speed in critical applications.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Manifolds and Manifold Systems
Product Number 438-544-005
Product Name Multifunction Supply Manifold Type 925
Application General Purpose; Compressed Air (Pneumatic)
Valve Actuation Solenoid
Supply 1
Outlet 3
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
ES, ESO Valve Manifold - 26084-12 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details