Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request.
Operating temperature ranges: -50°F to 221°F
Switch mechanism: Beryllium copper sine spring.
Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus.
Color: Black is standard. Other colors available on special order.
Jacket material: Thermoplastic rubber.
| Control Products, Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | K1005 |
| Product Name | K5 Series |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Maintained Contact |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 1.88" x .75" x .48" |
| Features | Has CSA Certification; Is UL listed; DustProof; Weather resistant or waterproof |