Control Products, Inc. B7 Series B7152

Description
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F, depending on configuration. Switch mechanism: Beryllium copper sine spring. Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus. Color: Black is standard. Other colors available on special order. Jacket material: Thermoplastic rubber.
Description
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F, depending on configuration. Switch mechanism: Beryllium copper sine spring. Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus. Color: Black is standard. Other colors available on special order. Jacket material: Thermoplastic rubber.

Suppliers

Company
Product
Description
Supplier Links
B7 Series - B7152 - Control Products, Inc.
East Hanover, NJ, USA
B7 Series
B7152
B7 Series B7152
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F, depending on configuration. Switch mechanism: Beryllium copper sine spring. Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus. Color: Black is standard. Other colors available on special order. Jacket material: Thermoplastic rubber.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request.

Operating temperature ranges: -50°F to 221°F, depending on configuration.

Switch mechanism: Beryllium copper sine spring.

Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus.

Color: Black is standard. Other colors available on special order.

Jacket material: Thermoplastic rubber.

Supplier's Site

Technical Specifications

  Control Products, Inc.
Product Category Snap Action Switches
Product Number B7152
Product Name B7 Series
Actuator Style Pushbutton Style
Common Size Standard
Actuator Material Thermoplastic / Plastic
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications UL List; CSA Mark
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A003D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Snap Action, Limit Switches - 450-SAJ13XXBL0N88SNOPTQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers