Control Development, Inc. Traceable Platinum Ultra-Accu Digital Thermometer w/Handle 6412

Description
Product Highlights Platinum sensor insures linear response and high accuracy across the entire range High-precision unit is designed for years of reliable service even in harshest environments Ideal for foods, pharmaceuticals, petroleum products, wastewater, gas systems, soil, ovens, electronics manufacturing Membrane-covered keys are splash-proof and easy to operate Decimal-placement key changes display to show one, two, three, or four digits after decimal Internal data logger automatically captures MIN/MAX readings every hour for last 24 hours Instant response probe supplies updated readings three times per second for liquids, air/gas, semi-solids HOLD allows user to freeze display for reading later Displays data in °F or °C Computer output supplied with unit Handle Probe: (range –200 to 500°C): Fast-response, waterproof, 4-wire platinum/stainless-s teel probe, 0.13-inch diameter x 7-inch stem length, overall length 11.5 inches; probe tip penetration of 0.3-inch, 6-foot cable Bullet™ Probe: (range –100 to 200°C): Fast-response, waterproof, 4-wire platinum/ stainless-steel Bullet™ probe, 0.25 inch diameter x 1-inch length, high temperature (200°C) flexible PTFE 10-foot waterproof cable Traceable®: To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology)
Description
Product Highlights Platinum sensor insures linear response and high accuracy across the entire range High-precision unit is designed for years of reliable service even in harshest environments Ideal for foods, pharmaceuticals, petroleum products, wastewater, gas systems, soil, ovens, electronics manufacturing Membrane-covered keys are splash-proof and easy to operate Decimal-placement key changes display to show one, two, three, or four digits after decimal Internal data logger automatically captures MIN/MAX readings every hour for last 24 hours Instant response probe supplies updated readings three times per second for liquids, air/gas, semi-solids HOLD allows user to freeze display for reading later Displays data in °F or °C Computer output supplied with unit Handle Probe: (range –200 to 500°C): Fast-response, waterproof, 4-wire platinum/stainless-s teel probe, 0.13-inch diameter x 7-inch stem length, overall length 11.5 inches; probe tip penetration of 0.3-inch, 6-foot cable Bullet™ Probe: (range –100 to 200°C): Fast-response, waterproof, 4-wire platinum/ stainless-steel Bullet™ probe, 0.25 inch diameter x 1-inch length, high temperature (200°C) flexible PTFE 10-foot waterproof cable Traceable®: To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology)

Suppliers

Company
Product
Description
Supplier Links
Traceable Platinum Ultra-Accu Digital Thermometer w/Handle - 6412 - Transcat, Inc.
Rochester, NY, USA
Traceable Platinum Ultra-Accu Digital Thermometer w/Handle
6412
Traceable Platinum Ultra-Accu Digital Thermometer w/Handle 6412
Product Highlights Platinum sensor insures linear response and high accuracy across the entire range High-precision unit is designed for years of reliable service even in harshest environments Ideal for foods, pharmaceuticals, petroleum products, wastewater, gas systems, soil, ovens, electronics manufacturing Membrane-covered keys are splash-proof and easy to operate Decimal-placement key changes display to show one, two, three, or four digits after decimal Internal data logger automatically captures MIN/MAX readings every hour for last 24 hours Instant response probe supplies updated readings three times per second for liquids, air/gas, semi-solids HOLD allows user to freeze display for reading later Displays data in °F or °C Computer output supplied with unit Handle Probe: (range –200 to 500°C): Fast-response, waterproof, 4-wire platinum/stainless-s teel probe, 0.13-inch diameter x 7-inch stem length, overall length 11.5 inches; probe tip penetration of 0.3-inch, 6-foot cable Bullet™ Probe: (range –100 to 200°C): Fast-response, waterproof, 4-wire platinum/ stainless-steel Bullet™ probe, 0.25 inch diameter x 1-inch length, high temperature (200°C) flexible PTFE 10-foot waterproof cable Traceable®: To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology)

Product Highlights

  • Platinum sensor insures linear response and high accuracy across the entire range
  • High-precision unit is designed for years of reliable service even in harshest environments
  • Ideal for foods, pharmaceuticals, petroleum products, wastewater, gas systems, soil, ovens, electronics manufacturing
  • Membrane-covered keys are splash-proof and easy to operate
  • Decimal-placement key changes display to show one, two, three, or four digits after decimal
  • Internal data logger automatically captures MIN/MAX readings every hour for last 24 hours
  • Instant response probe supplies updated readings three times per second for liquids, air/gas, semi-solids
  • HOLD allows user to freeze display for reading later
  • Displays data in °F or °C
  • Computer output supplied with unit
  • Handle Probe: (range –200 to 500°C): Fast-response, waterproof, 4-wire platinum/stainless-steel probe, 0.13-inch diameter x 7-inch stem length, overall length 11.5 inches; probe tip penetration of 0.3-inch, 6-foot cable
  • Bullet™ Probe: (range –100 to 200°C): Fast-response, waterproof, 4-wire platinum/ stainless-steel Bullet™ probe, 0.25 inch diameter x 1-inch length, high temperature (200°C) flexible PTFE 10-foot waterproof cable
  • Traceable®: To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Digital Thermometers
Product Number 6412
Product Name Traceable Platinum Ultra-Accu Digital Thermometer w/Handle
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Production and Processing Application Pyrometer - SPOT+ AL - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 130 to 700 C (266 to 1292 F)
Application Type Industrial
View Details
Digital Thermometers - 3155428 - RS Components, Ltd.
Specs
Range 800 C (1472 F)
Digital Has Datalogger or Data Collection Capability
Thermometer Technology RTD Technology
View Details