Control Concepts, Inc. K-Coupling Series 5802

Description
The K-Coupling is essentiall a double-loop ELASTA-CAST® polyurethane elastomeric material assembled to zinc plated steel hubs. The hubs are assembled to the ELASTACAST element by specialized equipment which guarantees the precise amount of crimp for long life. Hubs are then attached to shafts with Allen screws. To achieve variations in flexibility or rigidity, modified designs of the urethane element are available on special order.
Description
The K-Coupling is essentiall a double-loop ELASTA-CAST® polyurethane elastomeric material assembled to zinc plated steel hubs. The hubs are assembled to the ELASTACAST element by specialized equipment which guarantees the precise amount of crimp for long life. Hubs are then attached to shafts with Allen screws. To achieve variations in flexibility or rigidity, modified designs of the urethane element are available on special order.

Suppliers

Company
Product
Description
Supplier Links
K-Coupling - Series 5802 - Control Concepts, Inc.
Putnam, CT, USA
K-Coupling
Series 5802
K-Coupling Series 5802
The K-Coupling is essentiall a double-loop ELASTA-CAST® polyurethane elastomeric material assembled to zinc plated steel hubs. The hubs are assembled to the ELASTACAST element by specialized equipment which guarantees the precise amount of crimp for long life. Hubs are then attached to shafts with Allen screws. To achieve variations in flexibility or rigidity, modified designs of the urethane element are available on special order.

The K-Coupling is essentiall a double-loop ELASTA-CAST® polyurethane elastomeric material assembled to zinc plated steel hubs. The hubs are assembled to the ELASTACAST element by specialized equipment which guarantees the precise amount of crimp for long life. Hubs are then attached to shafts with Allen screws. To achieve variations in flexibility or rigidity, modified designs of the urethane element are available on special order.

Supplier's Site

Technical Specifications

  Control Concepts, Inc.
Product Category Flexible Couplings
Product Number Series 5802
Product Name K-Coupling
Coupling Type Double Loop
Rated Torque 12 In-lbs (13.84 kg-cm)
Units English Design
Bore Diameter 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details