Control Concepts, Inc. K-Coupling Series 5801

Description
The K-Coupling is essentiall a double-loop ELASTA-CAST® polyurethane elastomeric material assembled to zinc plated steel hubs. The hubs are assembled to the ELASTACAST element by specialized equipment which guarantees the precise amount of crimp for long life. Hubs are then attached to shafts with Allen screws. To achieve variations in flexibility or rigidity, modified designs of the urethane element are available on special order.
Description
The K-Coupling is essentiall a double-loop ELASTA-CAST® polyurethane elastomeric material assembled to zinc plated steel hubs. The hubs are assembled to the ELASTACAST element by specialized equipment which guarantees the precise amount of crimp for long life. Hubs are then attached to shafts with Allen screws. To achieve variations in flexibility or rigidity, modified designs of the urethane element are available on special order.

Suppliers

Company
Product
Description
Supplier Links
K-Coupling - Series 5801 - Control Concepts, Inc.
Putnam, CT, USA
K-Coupling
Series 5801
K-Coupling Series 5801
The K-Coupling is essentiall a double-loop ELASTA-CAST® polyurethane elastomeric material assembled to zinc plated steel hubs. The hubs are assembled to the ELASTACAST element by specialized equipment which guarantees the precise amount of crimp for long life. Hubs are then attached to shafts with Allen screws. To achieve variations in flexibility or rigidity, modified designs of the urethane element are available on special order.

The K-Coupling is essentiall a double-loop ELASTA-CAST® polyurethane elastomeric material assembled to zinc plated steel hubs. The hubs are assembled to the ELASTACAST element by specialized equipment which guarantees the precise amount of crimp for long life. Hubs are then attached to shafts with Allen screws. To achieve variations in flexibility or rigidity, modified designs of the urethane element are available on special order.

Supplier's Site

Technical Specifications

  Control Concepts, Inc.
Product Category Flexible Couplings
Product Number Series 5801
Product Name K-Coupling
Coupling Type Double Loop
Rated Torque 3 In-lbs (3.46 kg-cm)
Units English Design
Bore Diameter 0.1875 to 0.3750 inch (4.76 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Allen-Bradley / Rockwell Automation
View Details