PHOTOSWITCH, DIFFUSE, M5, NPN; Sensing Range Max:20mm; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30V; SVHC:No SVHC (16-Dec-2013); Frequency Response Max:250Hz; Operating Frequency:250Hz; Operating Temperature Max:55°C;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 34M6948 |
| Product Name | Photoswitch, Diffuse, M5, Npn; Sensing Range Max Contrinex Gmbh |
| Operation Distance | 0.7874 inch (20 mm) |