Contrinex Proximity Switch, All-Metal, M18; Sensing Range Max Contrinex Gmbh DW-AS-703-M18-002

Description
PROXIMITY SWITCH, ALL-METAL, M18; Sensing Range Max:10mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency
Datasheet
Description
PROXIMITY SWITCH, ALL-METAL, M18; Sensing Range Max:10mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, All-Metal, M18; Sensing Range Max Contrinex Gmbh - 42M1773 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, All-Metal, M18; Sensing Range Max Contrinex Gmbh
42M1773
Proximity Switch, All-Metal, M18; Sensing Range Max Contrinex Gmbh 42M1773
PROXIMITY SWITCH, ALL-METAL, M18; Sensing Range Max:10mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency

PROXIMITY SWITCH, ALL-METAL, M18; Sensing Range Max:10mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 42M1773
Product Name Proximity Switch, All-Metal, M18; Sensing Range Max Contrinex Gmbh
Operation Distance 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity sensor - SIES-Q8B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers
18 mm Cylindrical Sensor - 42CA-D1MPAJ-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 15.75 inch (400 mm)
View Details
2 suppliers
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details