Contrinex GmbH Proximity Sensors DW-AD-624-M5

Description
Contrinex from Molex DW-AD-624-M5
Request a Quote Datasheet
Description
Contrinex from Molex DW-AD-624-M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2887570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2887570
Proximity Sensors 2887570
Contrinex from Molex DW-AD-624-M5

Contrinex from Molex DW-AD-624-M5

Supplier's Site
Proximity Switch, M5, Pnp; Sensing Range Max Contrinex Gmbh - 34M5789 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, M5, Pnp; Sensing Range Max Contrinex Gmbh
34M5789
Proximity Switch, M5, Pnp; Sensing Range Max Contrinex Gmbh 34M5789
PROXIMITY SWITCH, M5, PNP; Sensing Range Max:1.5mm; Thread Size - Metric:M5; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency

PROXIMITY SWITCH, M5, PNP; Sensing Range Max:1.5mm; Thread Size - Metric:M5; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 2887570 34M5789
Product Name Proximity Sensors Proximity Switch, M5, Pnp; Sensing Range Max Contrinex Gmbh
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.8661 to 1.57 inch (22 to 40 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000003162-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details