Contrinex Proximity Sensors DW-AD-623-M4

Description
Contrinex from Molex DW-AD-623-M4
Request a Quote Datasheet
Description
Contrinex from Molex DW-AD-623-M4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2887568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2887568
Proximity Sensors 2887568
Contrinex from Molex DW-AD-623-M4

Contrinex from Molex DW-AD-623-M4

Supplier's Site
Proximity Switch, M4, Pnp; Sensing Range Max Contrinex Gmbh - 42M1772 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, M4, Pnp; Sensing Range Max Contrinex Gmbh
42M1772
Proximity Switch, M4, Pnp; Sensing Range Max Contrinex Gmbh 42M1772
PROXIMITY SWITCH, M4, PNP; Sensing Range Max:1mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency Response

PROXIMITY SWITCH, M4, PNP; Sensing Range Max:1mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency Response

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 2887568 42M1772
Product Name Proximity Sensors Proximity Switch, M4, Pnp; Sensing Range Max Contrinex Gmbh
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3240ELTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Compact confocal sensor - confocalDT IFS2404-2(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5512 to 0.6299 inch (14 to 16 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details