Contrinex Proximity Switch, M5, Npn, No; Sensing Range Max Contrinex Gmbh DW-AD-401-M5E

Description
PROXIMITY SWITCH, M5, NPN, NO; Sensing Range Max:0.6mm; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:-; SVHC:No SVHC (15-Jun-2015); Frequency Response Max:5kHz; IP / NEMA Rating:IP68; Load Current
Datasheet
Description
PROXIMITY SWITCH, M5, NPN, NO; Sensing Range Max:0.6mm; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:-; SVHC:No SVHC (15-Jun-2015); Frequency Response Max:5kHz; IP / NEMA Rating:IP68; Load Current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, M5, Npn, No; Sensing Range Max Contrinex Gmbh - 34M5775 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, M5, Npn, No; Sensing Range Max Contrinex Gmbh
34M5775
Proximity Switch, M5, Npn, No; Sensing Range Max Contrinex Gmbh 34M5775
PROXIMITY SWITCH, M5, NPN, NO; Sensing Range Max:0.6mm; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:-; SVHC:No SVHC (15-Jun-2015); Frequency Response Max:5kHz; IP / NEMA Rating:IP68; Load Current

PROXIMITY SWITCH, M5, NPN, NO; Sensing Range Max:0.6mm; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:-; SVHC:No SVHC (15-Jun-2015); Frequency Response Max:5kHz; IP / NEMA Rating:IP68; Load Current

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 34M5775
Product Name Proximity Switch, M5, Npn, No; Sensing Range Max Contrinex Gmbh
Operation Distance 0.0236 inch (0.6000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3822 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3070/EE-SX4070 Photomicrosensor (Transmissive) - EE-SX3070 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.3150 inch (8 mm)
View Details
3 suppliers