SOLID CARBIDE CHUCKING REAMERS
| Contour360º | |
|---|---|
| Product Category | Reamers |
| Product Number | Series 260 |
| Product Name | Solid Carbide Chucking Reamer |
| Reamer Type | Chucking |
| Product Packaging | Individual Reamer |
| Reaming Application | General Purpose |
| Size Units | Fractional |
| Diameter | 0.035 to 1.025 inch (0.9 to 26.0 mm) |