Contour360º Standard Length Ball End Mill 4 Flute NC64017A

Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet
Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length Ball End Mill 4 Flute - NC64017A - Contour360º
Cornish, ME, USA
Standard Length Ball End Mill 4 Flute
NC64017A
Standard Length Ball End Mill 4 Flute NC64017A
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NC64017A
Product Name Standard Length Ball End Mill 4 Flute
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.551 inch (14.0 mm)
Shank 0.472 inch (12.0 mm)
View Details
Profile Milling Tools - CoroMill 216F - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Large Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details