Contour360º Standard Length Ball End Mill 2 Flute NC62024T

Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet
Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length Ball End Mill 2 Flute - NC62024T - Contour360º
Cornish, ME, USA
Standard Length Ball End Mill 2 Flute
NC62024T
Standard Length Ball End Mill 2 Flute NC62024T
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NC62024T
Product Name Standard Length Ball End Mill 2 Flute
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 7450847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Shank 0.125 inch (3.2 mm)
Material Carbide
View Details
Standard Length End Mill 2 Flute - NC42040A - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details
High Speed Roughing Mill - RM Series - DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Steel
View Details
Long Range Back Draft Cutters - LRBD-31-2.5-S - Precision Components
Specs
OAL 5.50 inch (140 mm)
Edges Inserts
View Details