Contour360º Standard Length Ball End Mill 2 Flute NC62019

Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet
Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length Ball End Mill 2 Flute - NC62019 - Contour360º
Cornish, ME, USA
Standard Length Ball End Mill 2 Flute
NC62019
Standard Length Ball End Mill 2 Flute NC62019
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NC62019
Product Name Standard Length Ball End Mill 2 Flute
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.039 inch (1.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Shoulder Milling Tools - CoroMill 490 - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Endmill; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Medium Sized Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details